location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JILONG JL017211N Pool Covering Pool solar cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JILONG Check ‘JILONG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JL017211N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL017211N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920388605762
Category: Pool Covering Check ‘JILONG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JILONG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name JILONG JL017211N Pool Covering Pool solar cover :
The long product name of JILONG JL017211N Pool Covering Pool solar cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Floating Solar Pool Cover, Ф195cm, f / Ф240cm Pools
More>>>
Short summary description JILONG JL017211N Pool Covering Pool solar cover:
This short summary of the JILONG JL017211N Pool Covering Pool solar cover data-sheet is auto-generated and uses the product title and the first six key specs.

JILONG JL017211N, Pool solar cover, Round, Blue, 195 cm, 0.08 mm, 630 g

Long summary description JILONG JL017211N Pool Covering Pool solar cover:
This is an auto-generated long summary of JILONG JL017211N Pool Covering Pool solar cover based on the first three specs of the first five spec groups.

JILONG JL017211N. Product type: Pool solar cover, Shape: Round, Product colour: Blue. Diameter: 195 cm, Thickness: 0.08 mm, Weight: 630 g. Package width: 550 mm, Package depth: 120 mm, Package height: 550 mm. Products per pallet: 96 pc(s), Minimum order quantity: 4 pc(s)

Brand Image Product code Product Stock Price from
JILONG

JILONG JL016119N Pool Covering Pool solar cover
(show image)
JL016119N JL016119N 0.00
(excl. VAT)
0 (incl. VAT)
JILONG

JILONG JL017212N Pool Covering Pool solar cover
(show image)
JL017212N JL017212N 0.00
(excl. VAT)
0 (incl. VAT)