icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Cisco logo

Cisco Spare 8831 Base IP phone Black LCD

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23147
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Cisco Unified IP Phones and Conference Stations are covered by a Cisco standard 1-year replacement warranty.
Long product name Cisco Spare 8831 Base IP phone Black LCD:

Spare Cisco 8831 Base - EU and Australia

Short summary description Cisco Spare 8831 Base IP phone Black LCD:

Cisco Spare 8831 Base, IP Phone, Black, Polycarbonate, Digital, LCD, 8.89 cm (3.5")

Long summary description Cisco Spare 8831 Base IP phone Black LCD:

Cisco Spare 8831 Base. Product type: IP Phone, Product colour: Black, Case material: Polycarbonate. Volume control: Digital. Display: LCD, Display diagonal: 8.89 cm (3.5"), Display resolution: 396 x 162 pixels. Microphone frequency: 160 - 20000 Hz, Voice codecs: G.711, G.722, G.729A, G.729B, iLBC. Supported network protocols: SIP, Security algorithms: 128-bit AES, 802.1x RADIUS, Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u

Specs
Distributors
Specs +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.