location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB2DOCK4KDHC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859189 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com TB2DOCK4KDHC user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt 2
  • - Ethernet LAN 10,100,1000 Mbit/s Wake-on-LAN ready
  • - Auto MDI/MDI-X Full duplex
  • - Cable lock slot
Warranty: 3 Years
Long product name StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable :
The long product name of StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com StarTech.com Thunderbolt 2 Dock – 4K – Laptop Docking Station – Thunderbolt to HDMI / USB 3.0 / Gigabit Ethernet / eSATA
More>>>
StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable:
The official description of StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your MacBook or laptop into a powerful 4K Ultra HD workstation or hot desk, through just a single Thunderbolt cable

The TB2DOCK4KDHC Thunderbolt 2 Docking Station lets you connect up to 11 devices to your MacBook or laptop, so you can create a convenient, 4K Ultra HD workstation. Laptops often lack the connection ports you’ll need to maximize productivity, while many docking stations only offer basic port interfaces. With more connection ports than most docking stations, now you can vastly expand your connectivity while taking advantage of Thunderbolt 2 possibilities.

Delivering unparalleled speed and unprecedented display technology, the TB2DOCK4KDHC offers the ultimate in workstation convenience and is one of the first Thunderbolt 2 docking stations available.

Unparalleled Thunderbolt 2 Performance

Thunderbolt 2 redefines efficiency with dependable, lightning-fast performance. With up to 20 Gbps data throughput, this convenient laptop docking station helps you avoid the nuisance of bandwidth bottlenecks when connecting multiple displays and peripherals to your MacBook. Thunderbolt 2 merges two 10 Gbps channels, delivering speeds that are twice as fast as Thunderbolt 1, and 4x faster than USB 3.0, for unparalleled device performance.

With virtually no throughput restrictions, this versatile docking station gives you essential connection ports as well as interfaces other Thunderbolt 2 docks don’t offer, such as USB 3.0 fast-charge, eSATA and SPDIF 5.1 digital optical audio ports. The TB2DOCK4KDHC lets you use your peripherals at higher speeds, saving you time so you can get your work done faster.

Unprecedented Display Technology

Discover 4K Ultra HD for an unprecedented visual experience! The dock delivers brilliant text and image quality at 4K resolution (3840 x 2160p) to your HDMI, DisplayPort, or Thunderbolt monitor (4K resolution at 60Hz is supported when connected to a single Thunderbolt display). Plus, you’re set for the future popularity of 4K sources and displays.

For the improved productivity of a dual monitor setup, the dock can connect to an HDMI and a Thunderbolt display, with 4K resolution on a single display.

You can even connect multiple displays via Thunderbolt daisy chain, giving you two convenient possibilities for expanding your overall screen real estate!

Ultimate Workstation Convenience

For a convenient workstation experience, you can eliminate hassle and save time by leaving your vital peripherals connected to the dock. You can easily create a dynamic, full-sized workstation in seconds using the included Thunderbolt cable. Plus, you can fast-charge your tablet or smartphone with or without your laptop connected to the dock, through a handy, always-on USB fast-charge port.

This Thunderbolt dock lets you hurdle connection limitations by adding several essential ports to your MacBook Pro or MacBook Air, such as multiple storage peripherals through eSATA (with port multiplier support) and USB 3.0 hub ports. Unlike other Thunderbolt docking stations, the TB2DOCK4KDHC offers an SPDIF port so you can take advantage of your laptop or MacBook 5.1 digital optical audio capabilities. Plus, for maximum connectivity you can daisy chain up to 6 Thunderbolt devices.

Universally Supported

Unlike some proprietary docking stations designed only to work with specific laptop models, this universal Thunderbolt 2 laptop dock works with multiple brands. All you need is your laptop or MacBook Thunderbolt 2 port and you can be up and running quickly. With universal support, you can use this dock with different laptops.

Backed by a StarTech.com 3-year warranty and free lifetime technical support, this durable Thunderbolt 2 dock also features an aluminum outer frame and stylish silver sandblast finish that matches your MacBook nicely!

The StarTech.com Advantage

- Unparalleled performance with support for Thunderbolt 2 data rates up to 20 Gbps
- Vivid 4K image quality, with support for 3840 x 2160p Ultra HD resolutions, including 4K at 60Hz when using a Thunderbolt display
- Connect dual displays with HDMI and Thunderbolt monitors, with 4K on one display

Short summary description StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable:
This short summary of the StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable, Wired, Thunderbolt 2, 3.5 mm, USB Type-A, 10,100,1000 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable:
This is an auto-generated long summary of StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable based on the first three specs of the first five spec groups.

StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable. Connectivity technology: Wired, Host interface: Thunderbolt 2, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Silver, Data transfer rate: 20 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. AC input voltage: 100-240 V, Input current: 2 A, Output voltage: 12 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura

Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable
Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable

Transform your MacBook or laptop into a powerful 4K Ultra HD workstation or hot desk, through just a single Thunderbolt cable

Thunderbolt 2 4K Docking Station for Laptops
Thunderbolt 2 4K Docking Station for Laptops

The TB2DOCK4KDHC Thunderbolt™ 2 Docking Station lets you connect up to 11 devices to your MacBook or laptop, so you can create a convenient, 4K Ultra HD workstation. Laptops often lack the connection ports you’ll need to maximize productivity, while many docking stations only offer basic port interfaces. With more connection ports than most docking stations, now you can vastly expand your connectivity while taking advantage of Thunderbolt 2 possibilities.

Unparalleled Thunderbolt 2 Performance

Thunderbolt 2 redefines efficiency with dependable, lightning-fast performance. With up to 20 Gbps data throughput, this convenient laptop docking station helps you avoid the nuisance of bandwidth bottlenecks when connecting multiple displays and peripherals to your MacBook. Thunderbolt 2 merges two 10 Gbps channels, delivering speeds that are twice as fast as Thunderbolt 1, and 4x faster than USB 3.0, for unparalleled device performance.

Unprecedented Display Technology
Unprecedented Display Technology

For the improved productivity of a dual monitor setup, the dock can connect to an HDMI and a Thunderbolt display, with 4K resolution on a single display.

You can even connect multiple displays via Thunderbolt daisy chain, giving you two convenient possibilities for expanding your overall screen real estate!

Ultimate Workstation Convenience
Ultimate Workstation Convenience

This Thunderbolt dock lets you hurdle connection limitations by adding several essential ports to your MacBook Pro® or MacBook Air®, such as multiple storage peripherals through eSATA and USB 3.0 hub ports. Unlike other Thunderbolt docking stations, the TB2DOCK4KDHC offers an SPDIF port so you can take advantage of your laptop 5.1 digital optical audio capabilities (5.1 audio is not supported when used with Mac OS). Plus, for maximum connectivity you can daisy chain up to 6 Thunderbolt devices.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Thunderbolt 2 ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
S/PDIF out port
Yes
USB connector type
USB Type-A
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
20 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Cable lock slot
Yes
Product colour *
Silver
LED indicators
Activity, Link
UASP support
Yes
Housing material
Aluminium, Plastic
Brand compatibility
Apple
Compatibility
MacBook
Certification
CE, FCC, Thunderbolt
Power
AC input voltage
100-240 V
Input current
2 A
Power
Output voltage
12 V
Output current
5 A
Power consumption (typical)
60 W
Power plug type
Type M
Compatible power plug types
AU, EU, UK, US
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
82 mm
Depth
234 mm
Height
38 mm
Weight
500 g
Packaging data
Package width
273 mm
Package depth
182 mm
Package height
126 mm
Package weight
1.71 kg
Packaging content
Cables included
AC, Thunderbolt
AC adapter included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Chipset
Intel - Falcon Ridge DSL5520, ASMedia — ASM1042A, ASMedia — ASM1061, CMedia — CM6500, Texas Instruments — PCM2912A, Intel – WGI210AT
Number of microphone inputs
1
USB data transfer rates
12, 480, 5000 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:15
Uk has collected 3 expert reviews for StarTech.com Thunderbolt 2 4K Docking Station for Laptops - Includes TB Cable and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Brand Image Product code Product Stock Price from
StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only
(show image)
TB3DK2DPWUE Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only StarTech.com Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only
(show image)
TB3DK2DPW Thunderbolt 3 Dual-4K Docking Station for Laptops - Windows Only 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)