CoreParts logo

CoreParts PALM KEY 64MB to USB 2.0 USB flash drive 0.64 GB USB Type-A

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12542
Info modified on:
07 Mar 2024, 15:34:52
Long product name CoreParts PALM KEY 64MB to USB 2.0 USB flash drive 0.64 GB USB Type-A:

PALM KEY 64MB to USB 2.0

Short summary description CoreParts PALM KEY 64MB to USB 2.0 USB flash drive 0.64 GB USB Type-A:

CoreParts PALM KEY 64MB to USB 2.0, 0.64 GB, USB Type-A, 18 g

Long summary description CoreParts PALM KEY 64MB to USB 2.0 USB flash drive 0.64 GB USB Type-A:

CoreParts PALM KEY 64MB to USB 2.0. Capacity: 0.64 GB, Device interface: USB Type-A. Weight: 18 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.