location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum stubble and beard trimmer BT7085/33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT7085/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103666547
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56780
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion) 75 min
  • - Number of length steps: 18
  • - Minimum hair length: 1 mm Maximum hair length: 1.8 cm
  • - Black, Silver
Warranty: 2 year
Long product name Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33 :
The long product name of Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 1h, 75 min, 32 mm, 1 - 18 mm
More>>>
Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33:
The official description of Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect Beard, less mess
with new Vacuum System
This powerful stubble and beard trimmer delivers superior trimming performance. The stubble comb has been specially designed to create the perfect stubble you want. The integrated vacuum system captures hairs for less mess guaranteed.

Best performance that feels great
- Contour following comb for a precise and even trim
- Stubble comb designed to trim with more precision

Brings maximum ease of use
- Multifunctional display
- Travel Lock
- Vacuum system captures cut hairs for mess-free trimming
- 2-year guarantee, worldwide voltage

Create the look you want
- 18 secured length settings from 1mm up to 18mm

Provides optimal power
- Corded and cordless use for maximum power and freedom
- Strong lithium-ion battery for optimal power use
- Turbo power boost button boosts cutting and fan speed

Short summary description Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33:
This short summary of the Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33, Self-sharpening blade, Black, Silver

Long summary description Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33 based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/33. Minimum hair length: 1 mm, Maximum hair length: 1.8 cm, Cutter width: 3.2 cm. Product colour: Black, Silver. Operating time: 75 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Performance
Cutter width
3.2 cm
Number of length steps *
18
Minimum hair length *
1 mm
Maximum hair length *
1.8 cm
Step precise
1 mm
Wet & Dry *
No
Trimming styles
Short beard, Stubble look
Self-sharpening blade
Yes
Design
Product colour *
Black, Silver
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
75 min
Fast charging
Yes
Packaging content
Cleaning brush
Yes