location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Grip Universal Holder for 7"-8" Tablets with Ball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAM-HOL-UN8BU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442935244 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Mar 2024 23:18:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Car Passive holder
  • - Mobile device type: Tablet/UMPC
  • - Black
Warranty: Lifetime
Long product name RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball :
The long product name of RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM X-Grip Universal Holder for 7"-8" Tablets with Ball
More>>>
Short summary description RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball:
This short summary of the RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball, Tablet/UMPC, Passive holder, Car, Black

Long summary description RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball:
This is an auto-generated long summary of RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball based on the first three specs of the first five spec groups.

RAM Mounts X-Grip Universal Holder for 7"-8" Tablets with Ball. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Car, Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts X-Grip Universal Drill-Down Mount for 7"-8" Tablets
(show image)
RAM-B-138-UN8U X-Grip Universal Drill-Down Mount for 7"-8" Tablets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)