location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

RAM Mounts Keyboard Accessory for Tablets with Roto-View

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
RAM Mounts Check ‘RAM Mounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Accessory for Tablets with Roto-View
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAP-TAB-KEY1-300U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0793442939280 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘RAM Mounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by RAM Mounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 14:11:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points RAM Mounts Keyboard Accessory for Tablets with Roto-View
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Car Passive holder
  • - Mobile device type: Tablet/UMPC
  • - Black
Long product name RAM Mounts Keyboard Accessory for Tablets with Roto-View :
The long product name of RAM Mounts Keyboard Accessory for Tablets with Roto-View. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAM Keyboard Accessory for Tablets with RAM Roto-View
More>>>
Short summary description RAM Mounts Keyboard Accessory for Tablets with Roto-View:
This short summary of the RAM Mounts Keyboard Accessory for Tablets with Roto-View data-sheet is auto-generated and uses the product title and the first six key specs.

RAM Mounts Keyboard Accessory for Tablets with Roto-View, Tablet/UMPC, Passive holder, Car, Black

Long summary description RAM Mounts Keyboard Accessory for Tablets with Roto-View:
This is an auto-generated long summary of RAM Mounts Keyboard Accessory for Tablets with Roto-View based on the first three specs of the first five spec groups.

RAM Mounts Keyboard Accessory for Tablets with Roto-View. Mobile device type: Tablet/UMPC, Type: Passive holder, Proper use: Car, Product colour: Black

Brand Image Product code Product Stock Price from
RAM Mounts

RAM Mounts EZ-Roll'r Cradle for the Apple iPad Pro 11"
(show image)
RAM-HOL-AP23U EZ-Roll'r Cradle for the Apple iPad Pro 11" 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts EZ-Roll'r Cradle for the Apple iPad Pro 12.9" 3rd Gen
(show image)
RAM-HOL-AP24U EZ-Roll'r Cradle for the Apple iPad Pro 12.9" 3rd Gen 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tab-Tite Holder for John Deere
(show image)
RAM-HOL-TAB-JD1U Tab-Tite Holder for John Deere 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Dock-N-Lock Spring Loaded Holder for the Apple iPad Gen 4
(show image)
RAM-HOL-TABDL14U Dock-N-Lock Spring Loaded Holder for the Apple iPad Gen 4 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts X-Grip for Microsoft Surface Go
(show image)
RAM-HOL-UN9-DFSU X-Grip for Microsoft Surface Go 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tab-Lock Universal Spring Loaded Holder for Small Tablets
(show image)
RAM-HOL-TABL-SM2U Tab-Lock Universal Spring Loaded Holder for Small Tablets 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts EZ-Roll'r Cradle for Apple iPad Air 3 & iPad Pro 10.5
(show image)
RAM-HOL-AP22U EZ-Roll'r Cradle for Apple iPad Air 3 & iPad Pro 10.5 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts EZ-Roll'r Cradle for Apple iPad Pro 12.9 (1st & 2nd Gen)
(show image)
RAM-HOL-AP21U EZ-Roll'r Cradle for Apple iPad Pro 12.9 (1st & 2nd Gen) 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tab-Tite Tablet Holder for Samsung Galaxy Tab A 8.0 + More
(show image)
RAM-HOL-TAB27U Tab-Tite Tablet Holder for Samsung Galaxy Tab A 8.0 + More 0.00
(excl. VAT)
0 (incl. VAT)
RAM Mounts

RAM Mounts Tab-Lock Tablet Holder for Panasonic Toughpad FZ-A1 with Case
(show image)
RAM-HOL-TABL9U Tab-Lock Tablet Holder for Panasonic Toughpad FZ-A1 with Case 0.00
(excl. VAT)
0 (incl. VAT)