icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
LevelOne logo

LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR

Data-sheet quality:
created/standardized by Icecat
Product views:
67206
Info modified on:
26 Jun 2024, 05:30:28
Long product name LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR:

2MP, IP, 1920 x1080px, 30 fps, 1/30~1/1000000 sec, CMOS 1/2.7", MPEG4, Fast Ethernet, PoE 802.3af, WDR

LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR:

- 2-Megapixel (1920 x 1080) high-definition resolution
- Removable IR-cut filter for day and night surveillance
- Supports 2 video streams simultaneously
- Built-in infrared LEDs for night viewing up to 10m
- Vandal-proof IK08-rated housing
- Compression: H.264/MPEG-4/MJPEG
- Built-in Micro SD/SDHC card slot for local storage
- Built-in microphone for audio monitoring
- Dual power support: 12VDC/PoE (IEEE 802.3af)
- Free video surveillance and CMS (Central Management System) software with 64-channel license

Short summary description LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR:

LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR, IP security camera, Outdoor, Wired, CE, FCC, Onvif, Desk/Ceiling, White

Long summary description LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR:

LevelOne Fixed Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, 3DNR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Desk/Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 62°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 4 mm

Specs
Similar products
Distributors
Loading...
Specs +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.