location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M72z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10BD001UCB
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:18:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 150 W
  • - Intel® Core™ i3 i3-4130 3.4 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black :
The long product name of Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130 (3M Cache, 3.40 GHz), 4GB DDR3 DRAM, 500GB SATA HDD, 20" LED (1600x900), Intel HD Graphics 4400, DVD+/-RW, Gigabit Ethernet, 150W, No OS
More>>>
Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:
The official description of Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Space-Saving Design.
Reclaim your desk and reduce the amount of space needed by up to 65 percent, compared to traditional desktop configurations.

Trusted Platform Module (TPM) Security Chip
TPM is a PC authentication tool that works to minimize the risk of data theft from both physical and external attacks.

View Management Utility
Take advantage of multiple active displays, and enjoy faster multitasking.

RapidBoot HDD Accelerator
Start your system 30 percent faster; spend your time working instead of waiting.

Optimized Data Security
Protect your company's data with self-encrypting drives, Password Manager, and remote BIOS port lock capability.

Industry-Leading VoIP
Engage in crystal-clear teleconferences with Microsoft Lync™-qualified, VoIP-optimized software and hardware, including a full HD 2MP webcam and digital array microphone with keyboard noise suppression technology.

EPEAT® Gold and ENERGY STAR Certification
Save energy and reduce your power consumption costs – good for the environment and your bottom line. Additionally, ThinkCentre all-in-one computers set the bar as the first TCO Certified EDGE desktops in the industry — this award program identifies products at the cutting edge of green design, specifically, products that pioneer innovation in the areas of usability and human factors, or that offer proven reduced impact on the natural environment.

Optional Multitouch Display with SimpleTap Software
Enjoy a responsive touchscreen with software that combines the simplicity of a smartphone with the power of a PC, giving you enhanced interactions and an intuitive, tile-based display that's easy to control.

Short summary description Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:
This short summary of the Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M72z, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Black

Long summary description Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:
This is an auto-generated long summary of Lenovo ThinkCentre M72z Intel® Core™ i3 i3-4130 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M72z. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Optical drive type: DVD±RW. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65, 54
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-1333/1600, DDR3L-1333/1600 @ 1.5V
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Audio system
HD
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Placement supported
Horizontal
Software
Operating system installed *
No
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77480
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
506.8 mm
Depth (with stand)
106.7 mm
Height (with stand)
411.5 mm
Weight (with stand)
7.94 kg
Width (without stand)
506.8 mm
Depth (without stand)
71.5 mm
Height (without stand)
411 mm
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
No
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Storage drive interface
Serial ATA
Intel® Virtualization Technology (Intel® VT)
VT-x
Detachable display
No
Intel segment tagging
Enterprise, Professional