location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS605-400PES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS605-400PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449105827 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged L2
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 2048 entries
Long product name NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White :
The long product name of NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unmanaged, 5 x 10/100/1000Mbps Gigibit Ethernet RJ-45
More>>>
NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White:
The official description of NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR SOHO Ethernet Unmanaged Switches provide easy and affordable network connectivity to home and small offices. They are easy to use and reliable. With these Plug-N-Play switches, you can expand your network connections to multiple devices instantly. This series of switches also implement various energy saving technologies, helping you save power and money.

- Choice of Fast Ethernet and Gigabit Ethernet connectivity
- Available in plastic or metal enclosures
- Energy-efficient technology for power savings
- Auto-MDI/MDIX eliminates the need for crossover cables
- Non-blocking switching architecture for maximum throughput at wire speed
- Auto-negotiation for automatic connection at the highest common speed between switch and an end device
- Fan-less design for quiet operation

Short summary description NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White:
This short summary of the NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS605-400PES, Unmanaged, L2, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White:
This is an auto-generated long summary of NETGEAR GS605-400PES network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) White based on the first three specs of the first five spec groups.

NETGEAR GS605-400PES. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2048 entries. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Management features
Switch type *
Unmanaged
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
5
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
2048 entries
Jumbo frames support
Yes
Design
Rack mounting *
No
Product colour
White
Housing material
Plastic
LED indicators
Yes
Design
Certification
FCC Class B C-Tick, CE Mark
Performance
Compatible operating systems
Windows, Mac OS, NetWare, Linux
Buffer size
128 KB
Mean time between failures (MTBF)
6421778 h
Power
Power consumption (max)
3.7 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
118 mm
Depth
73 mm
Height
30 mm
Weight
100 g
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
NETGEAR GSM7328S-200 Managed L3 NETGEAR GSM7328S-200 Managed L3
(show image)
GSM7328SV2-200EUS GSM7328S-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)