location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier HLP141E tumble dryer Freestanding Front-load White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HLP141E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HLP141E
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 16:44:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier HLP141E tumble dryer Freestanding Front-load White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load White
  • - Vented
  • - Number of drying programs: 4
Warranty: 1 year
Long product name Haier HLP141E tumble dryer Freestanding Front-load White :
The long product name of Haier HLP141E tumble dryer Freestanding Front-load White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vented, white, 25.9kg, 30-150min
More>>>
Haier HLP141E tumble dryer Freestanding Front-load White:
The official description of Haier HLP141E tumble dryer Freestanding Front-load White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Electronic Control
Precise control provides optimal performance

Temperature Dryness Sensor
Automatically determines when clothes are dry, saving energy and protecting fabrics

Wall Mountable
Saves floor space

Short summary description Haier HLP141E tumble dryer Freestanding Front-load White:
This short summary of the Haier HLP141E tumble dryer Freestanding Front-load White data-sheet is auto-generated and uses the product title and the first six key specs.

Haier HLP141E, Freestanding, Front-load, Vented, White, Buttons, Left

Long summary description Haier HLP141E tumble dryer Freestanding Front-load White:
This is an auto-generated long summary of Haier HLP141E tumble dryer Freestanding Front-load White based on the first three specs of the first five spec groups.

Haier HLP141E. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Cycle time: 150 min. Heat source: Electric, AC input voltage: 120 V, AC input frequency: 60 Hz. Depth: 631 mm, Width: 425 mm, Height: 685 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Vented
Product colour *
White
Door hinge
Left
Control type *
Buttons
Built-in display *
No
Performance
Number of drying programs
4
Cycle time *
150 min
Ergonomics
Drum interior light
No
Child lock
No
Power
AC input voltage
120 V
AC input frequency
60 Hz
Heat source *
Electric
Weight & dimensions
Width
425 mm
Depth *
631 mm
Height
685 mm
Weight
26 kg
Brand Image Product code Product Stock Price from
Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White Haier HD80-A82 tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
HD80-A82 HD80-A82 0.00
(excl. VAT)
0 (incl. VAT)