location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Docking Station for Laptops - VGA - USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SMDOCKV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858878 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB3SMDOCKV user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
  • - Auto MDI/MDI-X Full duplex
Warranty: 3 Years
Long product name StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0 :
The long product name of StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0 - Portable Universal Laptop Mini Dock
More>>>
StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0:
The official description of StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily create a workstation on the go and add video, Gigabit Ethernet, and a USB 3.0 port to any laptop

This travel docking station lets you turn your laptop into a mobile workstation. It’s a travel-friendly solution that helps you connect extra devices to any computer, even when you’re on the move.

The essential stow-away laptop accessory

With a lightweight design, this compact laptop docking station tucks neatly into your travel bag. Now, you can avoid the nuisance of carrying multiple adapters, by consolidating three essential connection ports into one convenient device.

Plus, the portable docking station complements your Ultrabook nicely, with an aesthetically matching black and silver housing.

Easy to create a versatile mobile workstation

Providing added distance flexibility via an integrated extended-length (21”) USB 3.0 host cable, you can easily connect a VGA monitor as a second display.

The versatile docking station also adds Gigabit Ethernet and a USB 3.0 port to your laptop, letting you set up a multi-functional workstation on the run. Plus, you don’t have to worry about sacrificing one of your laptop USB ports.

Quick setup with no external power adapter required

To save you time, setup is seamless and hassle-free. The travel dock automatically downloads the latest driver when connected to a Windows system with an active network connection.

The universal travel docking station for laptops works with almost any USB 3.0 capable system. It’s USB-powered too, so you can get up and running without the aggravation of searching for an available power outlet.

The USB3SMDOCKV is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- VGA video, USB 3.0 hub port, and GbE through a single USB 3.0 cable
- Compact and lightweight for maximum portability — multiple connection options in a travel-friendly casing
- Built-in, extended-length USB 3.0 cable for convenience and distance flexibility

Short summary description StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0:
This short summary of the StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100,1000 Mbit/s, 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0:
This is an auto-generated long summary of StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0 based on the first three specs of the first five spec groups.

StarTech.com Travel Docking Station for Laptops - VGA - USB 3.0. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Silver, Data transfer rate: 5 Gbit/s, Maximum analog resolution: 2048 x 1152 pixels. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Micro-USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
USB connector type
USB Type-A
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum analog resolution
2048 x 1152 pixels
Product colour *
Black, Silver
LED indicators
Activity, Link, Power
UASP support
Yes
Housing material
Plastic
Brand compatibility
Any brand
Certification
CE, FCC
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
68 mm
Depth
106 mm
Height
25 mm
Weight
126 g
Packaging data
Package width
207 mm
Package depth
144 mm
Package height
47 mm
Package weight
260 g
Packaging content
Cables included
USB
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Other features
Cable length
0.534 m
Chipset
DisplayLink - DL-3700
USB data transfer rates
12, 480, 5000 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)