location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SEXT2MBK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859431 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:53:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 1 pc(s)
Long product name StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F :
The long product name of StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - Male to Female USB 3.0 Extender Cable - USB 3.0 Extension Cord - 2 meter
More>>>
StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F:
The official description of StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend your SuperSpeed USB 3.0 cable by up to an additional 2 meters

The USB3SEXT2MBK 2m Black SuperSpeed USB 3.0 extension cable (A-A), offers a durable, high-quality connection that harnesses the full capability of the USB 3.0 standard.

This USB 3.0 male-to-female cable extends a USB 3.0 cable connection by up to 2 meters and delivers the full USB 3.0 bandwidth of 5Gbps, supporting maximum throughput between compatible devices when used with a USB 3.0 host and device.

Our USB 3.0 extension cord features high-quality Shielded Twisted Pair (STP) construction, helping to prevent electromagnetic interference and ensuring reliable data communication.

The USB3SEXT2MBK is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Shielded Twisted Pair (STP) design helps to eliminate electro-magnetic interference (EMI), for optimal connectivity
- Guaranteed reliability

Short summary description StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F:
This short summary of the StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F, 2 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F:
This is an auto-generated long summary of StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F based on the first three specs of the first five spec groups.

StarTech.com 2m Black SuperSpeed USB 3.0 Extension Cable A to A - M/F. Cable length: 2 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
24/28
Connector contacts plating
Nickel
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Plug and Play
Yes
Certification
CE, REACH
Weight & dimensions
Cable length *
2 m
Weight
83 g
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
18 mm
Package weight
92 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)