location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UC&C USB Value
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7139-L20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026553308
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 100 - 5000 Hz 100 Ω
  • - Microphone type: Boom 2200 Ω
Long product name Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black :
The long product name of Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, 2.5 m, 100 Hz - 5 kHz, 100 Ohm, 150 x 150 x 47 mm
More>>>
Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black:
The official description of Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU UC&C USB Value Headset is a lightweight bi-aural full-size stereo headset
with high wearing comfort. This Lync-tested USB-Headset has an appropriate InlineController
which supports easy call management. A noise cancelling microphone facilitates
undisturbing clear phone calls.

- Lightweight and bi-aural full-size stereo headset
- High wearing comfort
- Plug & PLay
- Easy call management
- nline-Controller (supporting the call management)
- Microsoft Lync tested
- Noise cancelling microphone
- USB bus-powered

Short summary description Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black:
This short summary of the Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu UC&C USB Value, Wired, Office/Call center, 100 - 5000 Hz, 100 g, Headset, Black

Long summary description Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of Fujitsu UC&C USB Value Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Fujitsu UC&C USB Value. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 100 - 5000 Hz. Cable length: 2.45 m. Weight: 100 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Cable length
2.45 m
Plug and Play
Yes
Certification
CE, FCC Class B, VCCI, RCM, C-Tick
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Supraaural
Headphone frequency
100 - 5000 Hz
Impedance
100 Ω
Microphone
Microphone type *
Boom
Microphone
Microphone frequency
100 - 8000 Hz
Microphone input impedance
2200 Ω
Microphone noise-canceling
Yes
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
150 mm
Depth
150 mm
Height
47 mm
Weight
100 g
Other features
Travel pouch
Yes
Country Distributor
Magyarország 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)