Fujitsu logo

Fujitsu PR7.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149217
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu PR7.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

USB Port Replicator PR7.1, USB 3.0/HDMI/DVI-I/RJ-45, Gigabit Ethernet

Fujitsu PR7.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

The FUJITSU USB Port Replicator PR7.1 is the perfect solution for shared desktop (BYOD) environments. It connects your mobile system to your main peripherals with a single USB 3.0 plug. This Port Replicator generates additional DVI or HDMI digital video performance, enabling your system to run up to three screens independently at your workplace.

Short summary description Fujitsu PR7.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Fujitsu PR7.1, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-T, 10BASE-T, Black, CE, ENV, cULus, FCC B, ICES-003 B, VCCI, PSE, ek-mark, KC-Mark, K-MEPS, CoC, CCC, C-Tick, MEPS,...

Long summary description Fujitsu PR7.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Fujitsu PR7.1. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Product colour: Black, Certification: CE, ENV, cULus, FCC B, ICES-003 B, VCCI, PSE, ek-mark, KC-Mark, K-MEPS, CoC, CCC, C-Tick, MEPS,.... AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 9.3 W. Width: 146 mm, Depth: 65 mm, Height: 26 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.