Apple logo

Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41989
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:

iPad Air, 9.7" LED IPS, A7 + M7, 16GB, 802.11a/b/g/n, Bluetooth, 5MP + 1.2MP, iOS 7

Short summary description Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:

Apple iPad Air, 24.6 cm (9.7"), 2048 x 1536 pixels, 16 GB, iOS, 469 g, Grey

Long summary description Apple iPad Air 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:

Apple iPad Air. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor family: Apple, Processor model: A7. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 469 g. Operating system installed: iOS. Product colour: Grey

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.