location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A500KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00P5-M00350
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - Qualcomm Snapdragon MSM 8926 1.2 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 64 GB
  • - 4G Single SIM MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - 8 MP
  • - Lithium Polymer (LiPo) 2110 mAh
  • - Android 4.4
More>>>
Short summary description ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple:
This short summary of the ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 5 A500KL, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4, Purple

Long summary description ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple:
This is an auto-generated long summary of ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple based on the first three specs of the first five spec groups.

ASUS ZenFone 5 A500KL. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8926. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2110 mAh. Product colour: Purple. Weight: 145 g

Display
Display diagonal *
12.7 cm (5")
Panel type
IPS
Display resolution *
1280 x 720 pixels
Native aspect ratio
16:9
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
MSM 8926
Processor cores
4
Processor frequency *
1.2 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Auto focus
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
DC-HSPA+, HSPA+, UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Ports & interfaces
USB port *
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Purple
Navigation
GPS (satellite)
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Audio formats supported
AAC, MP3
Video formats supported
MPEG4
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
2110 mAh
Talk time (2G)
10 h
Standby time (2G)
192 h
Sensors
Proximity sensor
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72.8 mm
Depth
148.2 mm
Height
10.3 mm
Weight *
145 g
Packaging content
AC adapter included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:13:02
Uk has collected 10 expert reviews for ASUS ZenFone 5 A500KL 12.7 cm (5") Single SIM Android 4.4 4G 2 GB 16 GB 2110 mAh Purple and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
kitguru.net
Updated:
2016-11-14 19:13:02
The most recent of the ASUS ZenFone range, the ZenFone 5 LTE debuted in July 2014. While the other ZenFone models went against the current smartphone trend by ditching Qualcomm for Intel Atom processors, the ZenFone 5 LTE features a Snapdragon 400 CPU. Ot...
Good Excellent camera, Very responsive everyday performance, Battery can comfortably last a day, Good value after dropping in price, Userfriendly OS...
Bad Display doesn't excite, It's a stretch to reach the on/off button.
Bottom line Overall, the ZenFone 5 LTE proved to be a great success – another hit from ASUS and their ZenFone range. Fantastic real-world performance and an excellent camera top the list of great features.The battery life might not be remarkable, but it will last a f...
85%
pocket-lint.com
Updated:
2016-11-14 19:13:02
About two years ago cheap phones reeked of compromise; the gap between entry-level Android phones and top-end ones was massive. But that's all changed recently, with phones like the Asus Zenfone 5 and Motorola Moto G (2014) plugging the gap. Spend in the...
Good Generally neat design, good value prospect...
Bad Screen brightness, limited battery, over-saturated camera results...
Bottom line The Asus Zenfone 5 offers much of the experience of a phone that, until recently, would have cost twice the price. However, its main competitor, the pocket-pleasing Moto G (2014), does make it tough for the Asus to truly stand out. If Asus were to...
80%
Brand Image Product code Product Stock Price from
ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black
(show image)
90AK0021-M00130 ZS571KL-2A012A 0.00
(excl. VAT)
0 (incl. VAT)