location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra MOVE BT HDST, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra MOVE BT HDST, Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-96300002-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055038426
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra MOVE BT HDST, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Listen to your tunes and never miss a call.
  • - Ultra-lightweight and adjustable headband fits all head shapes.
  • - Durable stainless steel headband and dirt-resistant fabric for life on the move.
  • - Connects to all Bluetooth-ready devices - phones, computers, tablets and more; includes optional cord so you can use your headphones on flights.
  • - Up to 8 hours of talk time and up to 12 days of standby time
  • - Connects to all Bluetooth ready devices - phones, computers, tablets and more; includes optional cord so you can use your headphones on flights
  • - Durable stainless steel headband and dirt resistant fabric for life on the move
  • - Listen to your tunes and never miss a call
  • - Ultra-lightweight and adjustable headband fits all head-types
  • - Up to 8 hours talk time/music time and up to 12 days standby time
Long product name Jabra MOVE BT HDST, Red :
The long product name of Jabra MOVE BT HDST, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra MOVE BT HDST, Red
More>>>
Jabra MOVE BT HDST, Red:
The official description of Jabra MOVE BT HDST, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great wireless sound and ultra-light


Optional 3.5 mm cable.
Music and call control
8 hours of wireless music time

Clean Scandinavian design meets crisp digital sound. Get a perfect fit with the ultra-light, comfortable headband. Choose from three modern colours: Cayenne Red, Cobalt Blue, and Coal Black.

Short summary description Jabra MOVE BT HDST, Red:
This short summary of the Jabra MOVE BT HDST, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra MOVE BT HDST, Red, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 150 g, Headset, Red

Long summary description Jabra MOVE BT HDST, Red:
This is an auto-generated long summary of Jabra MOVE BT HDST, Red based on the first three specs of the first five spec groups.

Jabra MOVE BT HDST, Red. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 150 g. Product colour: Red

Music and call control

Control music and calls directly from the headphones.

Wired option

Out of battery or can't connect wirelessly? Simply use the optional 3.5 mm cable.

Long battery life

Take your music on a day trip without running out of battery. With 8 hours of music time and 12 days of standby time, Move has got you covered.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Red
Cable length
1.2 m
Protection features
Shatterproof
LED indicators
Yes
Music playback
Yes
Number of simultaneously connected devices (max)
2
Certification
CE, FCC, IC, GOST, REACH
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
4.0
Wireless range
10 m
Headset connectors supported
3.5mm stereo, Micro-USB
Headphones
Maximum input power
80 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
29 Ω
Headphone sensitivity
94 dB
Driver unit
4 cm
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
8 dB
Microphone direction type
Omnidirectional
Battery
Continuous audio playback time
8 h
Rechargeable battery
Yes
Talk time
8 h
Battery recharge time
2 h
Standby time
288 h
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Width
146 mm
Depth
59 mm
Height
172 mm
Weight
150 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
Audio (3.5mm), USB
Supplier features
Material
ABS synthetics, Polycarbonate, Polyurethane, Silicone, Stainless steel, Thermoplastic elastomer (TPE)
Certificates
Compliance certificates
RoHS
Other features
Voice guidance
No
Microphone cartridge
4 mm
Number of products included
1 pc(s)
Brand compatibility
Any brand
Source Testseek summary Average rating
Reviews
Updated:
2014-11-19 19:22:46
Uk has collected 76 expert reviews for Jabra MOVE BT HDST, Red and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com/au/
Updated:
2015-03-04 18:33:32
The Jabra Move Wireless tries to prove that fitness gurus and couch potatoes have a surprising amount in common. Being the certified couch potato that I am, I too enjoy the same things about this sporty set of on ear Bluetooth headphones that a jogger wou...
Good Bold design, Lightweight, Full sound...
Bad Sound leakage, Little noise isolation...
Bottom line Jabra's bet on this set of wireless headphones with an exciting design and strong performance for a killer price comes through big time. The Move Wireless are an excellent budget option for couch potatoes and fitness buffs alike...
90%
techradar.com
Updated:
2015-04-23 13:42:49
The Jabra Move Wireless tries to prove that fitness gurus and couch potatoes have a surprising amount in common. Being the certified couch potato that I am, I too enjoy the same things about this sporty set of on ear Bluetooth headphones that a jogger wou...
Good Bold design, Lightweight, Full sound...
Bad Sound leakage, Little noise isolation...
Bottom line Jabra's bet on this set of wireless headphones with an exciting design and strong performance for a killer price comes through big time. The Move Wireless are an excellent budget option for couch potatoes and fitness buffs alike...
90%
thestar.com.my
Updated:
2016-12-08 06:11:40
Cut the cord and enjoy the freedom of listening to your music wirelessly with Jabra's new Move Wireless headphones.Smartphones have become the device of choice for most music lovers. After all, you never leave home without it and most people store all the...
Good Lightweight design, great call and music quality, reasonable price...
Bad Battery life could be longer...
Bottom line Just as its name implies, the Move really is designed for music lovers who are always on the go.We liked the Move's simple and ­lightweight design. The built-in controls also make playing your music and answering calls easy.Though the Move is primarily a...
0%
theskop.com
Updated:
2016-12-08 06:11:40
Jabra Move Wireless ialah sebuah headphone tanpa wayar. Ia berhubung dengan peranti lain melalui sambungan Bluetooth ver 4.0 yang terbina di dalam. Ianya adalah jenis headphone di atas telinga, bukan jenis menutup telinga. Jadi akan ada sedikit bunyi luar...
0%
whathifi.com
Updated:
2017-03-03 09:41:02
Headphone manufacturers must be delighted at the current interest in all things wireless. Simply add the technology to existing models, and stick another £100 (or more) on the price. But Jabra doesn't play that game. The Jabra Move Wireless headphones ar...
Good Great value, Decent sound, Reliable wireless...
Bad Feel a little cheap in parts, Limited battery life...
Bottom line Of course, at this price we don't expect any more than the decent sound framework the Jabra Move Wireless headphones provide. They cost less than you'd expect to pay for premium headphones that ‘go wireless'.That they still have a solid design, reliable w...
80%
hardware-boom.com
Updated:
2017-05-17 03:40:30
I got the impression that the headset Jabra Move was created to deal with the unknown inexpensive brands of earphones – what was the result? Over five thousand rubles you get a pretty nice product, but the sound at the same Revo better… How was born Jabra...
Bottom line In the retail headphones cost about 4990 rubles, good design, assembly, the headset can work with two smartphones, good voice quality, but the sound is poor. Recently I tested the Sony SBH-60, it seemed to me much more interesting in all respects – and is...
0%
geardiary.com
Updated:
2014-11-19 19:22:46
Available in three colors the bright pair I was sent for review would probably be better suited to someone quite a bit younger. Thank goodness I don't have to see myself when I'm wearing headphones.The sub-$100 price means you don't get a lot of bells and...
Good Low price, Comfortable, Sound quite good, Tougher than they initially appear...
Bad No carry bag included; Bright colors are really bright; Battery life is average...
0%
pcmag.com
Updated:
2014-11-19 19:22:46
Bluetooth headphones are experiencing a sort of renaissance, with audio quality that's improved by leaps and bounds in the last few years. Suddenly, a $99 pair like the Jabra Move Wireless can hang with many wired pairs in the same price range. The M...
Good Powerful audio performance with deep bass response and clear, bright highs. Comfortable, visually appealing design. Detachable cable for wired use.
Bad Light on accessories. Not for purists seeking flat response...
Bottom line For $100, the comfortable Jabra Wireless headphone pair delivers solid Bluetooth audio that will appeal to bass lovers...
80%
pocketables.com
Updated:
2014-11-19 19:22:46
The Jabra Move is a wired or Bluetooth wireless headset from Jabra that aims at offering a more affordable slightly scaled down version of my favorite over the ear headphones of all time (the Jabra REVO ).The Jabra Move works with Bluetooth 4.0 or an incl...
80%
chipchick.com
Updated:
2014-11-20 11:19:47
Bigger isn't necessarily better when it comes to bluetooth headphones; Jabra has done an excellent job of proving this to us with their new Jabra Move Wireless On-Ear headphones. We can only assume they're called the Moves because they're designed for peo...
Good Stunning visuals. Sackboy is as adorable as ever and so are his new friends. Users can unlock their creative juices and have access to the previous LBP levels. There is something for everyone...
Bad Controls can be a little sticky at times while moving Sackboy and his friends around...
Bottom line Pricing in just under $100, the Jabra Moves could be the best on-ear Bluetooth headphones out there for the price. You're getting a lot for the price: portability, comfort, wireless audio with a solid range, supreme audio quality, and it doubles as a...
0%
technogog.com
Updated:
2014-11-24 04:29:36
The first Bluetooth headset review I did was several years ago. It is amazing how things have changed. Back then it was a bulky over the ear set up that required a wired receiver dongle plugged into the headphone jack of a music-playing device. Thankfully...
Good Consistent Bluetooth connection, Wireless, Wired fallback option, Built in Microphone, Works with phone, Lightweight, Solid construction, Excellent sound quality...
Bad Feels tight after long listening sessions, Does not fold up, No carrying satchel provided...
Bottom line Bluetooth headsets have come a long way in these past few years. Jabra has taken advantage of these leaps in this technology to create the Jabra Move. This headset sounds on par with its wired brethren without an annoying cord to get in your way.Besides i...
100%
phonearena.com
Updated:
2015-02-06 17:51:39
Jabra, as we know, is a company that's been in the business of making mobile Bluetooth headsets. We've reviewed the entire scope, from the high-end to the low, but very recently, they've also entered the premium headphones market as well – made especiall...
Good Sturdy design makes it durable, Stays firmly in place with heavy activity, Excellent audio quality, $99 is pretty more aggressive than others...
Bad Light on the features, Battery life isn't as long as we'd like...
Bottom line Its feature set pales in comparison to other headphones we've checked out, nor is there really anything too outstanding with its design, but despite that, the biggest attraction to the Jabra Move Wireless is its excellent audio quality and aggressive pric...
80%
technogog.com
Updated:
2015-02-06 17:51:39
The first Bluetooth headset review I did was several years ago. It is amazing how things have changed. Back then it was a bulky over the ear set up that required a wired receiver dongle plugged into the headphone jack of a music-playing device. Thankfully...
Good Consistent Bluetooth connection, Wireless, Wired fallback option, Built in Microphone, Works with phone, Lightweight, Solid construction, Excellent sound quality...
Bad Feels tight after long listening sessions, Does not fold up, No carrying satchel provided...
Bottom line Bluetooth headsets have come a long way in these past few years. Jabra has taken advantage of these leaps in this technology to create the Jabra Move. This headset sounds on par with its wired brethren without an annoying cord to get in your way.Besides i...
100%
tomsguide.com
Updated:
2015-02-10 05:52:21
Who says you have to shell out exorbitant amounts of money for a good set of headphones? Jabra's Move Wireless headphones offer balanced audio in a lightweight durable frame with a pleasing pop of color -- all for $99. They're proof that sometimes you get...
Good Lightweigh, durable design with a splash of colo, Lou, balanced audi, Affordable pric, Comfortable fit...
Bad Relatively short battery lif, Controls can be finicky...
Bottom line The Jabra Move Wireless Headphones offer accurate audio in a colorful design for a wallet-friendly price. Who says you have to shell out exorbitant amounts of money for a good set of headphones? Jabra's Move Wireless headphones offer balanced a...
70%
musicphotolife.com
Updated:
2015-12-19 12:41:20
Jabra recently released a new colour variant for the Jabra MOVE Wireless headphones which I reviewed a few months back. Previously in black, red, and blue, it is now available in Gold.Image credit: JabraApart from delivering well-balanced audio quality, t...
0%
musicphotolife.com
Updated:
2015-12-19 12:41:20
Jabra has launched another wireless headphones in Singapore. The Jabra Move Wireless takes after the Jabra REVO. It applies similar design style but stripped off some features, such as touch controls and foldable hinge. Material-wise, the Jabra Move is fi...
76%
innerfidelity.com
Updated:
2017-09-16 03:40:21
One of the areas where convergence shows up in the world of headphones is cross-over from other markets. This is nothing new. Etymotic, who decades ago brought us the famously good and long-lived ER4 family of headphones, was first a hearing health compan...
Bottom line The Jabra Move is a tidy little headset with simple yet elegant styling, good build quality, and a comfortable fit. It has no folding features to make it more compact for transport and storage and eight hours battery life is a little limiting for those la...
0%
DigitalReviews.net
Updated:
2017-11-10 12:07:48
We have always been fans of the Jabra brand here at DigitalReviews.Years ago we reviewed the HALO, a wireless headphone set when these things were a novelty. It was one of the best wireless phones which I've subsequently worn to death over thousands of ho...
Bottom line The MOVE has an excellent genealogy in the long line of Jabra wireless headphones.This is one of the cheapest with a very decent sound quality and good construction.It doesn't have active noise cancellation so making it not very suitable in noisy environm...
0%
Brand Image Product code Product Stock Price from
Jabra MOVE BT HDST, Blue Jabra MOVE BT HDST, Blue
(show image)
100-96300001-60 Jabra MOVE BT HDST, Blue 0.00
(excl. VAT)
0 (incl. VAT)
Jabra MOVE BT HDST, Black Jabra MOVE BT HDST, Black
(show image)
100-96300000-60 Jabra MOVE BT HDST, Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra ROX WIRELESS BT HDST,BLK Jabra ROX WIRELESS BT HDST,BLK
(show image)
100-96400000-60 Jabra ROX WIRELESS BT HDST,BLK 0.00
(excl. VAT)
0 (incl. VAT)
Jabra REVO StereoCorded HS,WHI Jabra REVO StereoCorded HS,WHI
(show image)
100-55700004-60 Jabra REVO StereoCorded HS,WHI 0.00
(excl. VAT)
0 (incl. VAT)
Jabra REVO WIRELESS StereoHS,B Jabra REVO WIRELESS StereoHS,B
(show image)
100-96700000-60 Jabra REVO WIRELESS StereoHS,B 0.00
(excl. VAT)
0 (incl. VAT)
Jabra REVO StereoCorded HS,GRY Jabra REVO StereoCorded HS,GRY
(show image)
100-55700003-60 Jabra REVO StereoCorded HS,GRY 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 9120 Duo, Flex, NC Mic,DECT Jabra GN 9120 Duo, Flex, NC Mic,DECT
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom, Alcatel EHS Jabra GN9120 Flex boom, Alcatel EHS
(show image)
9120-281-11 GN9120 Flex boom, Alcatel EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Flex boom LP_ std Jabra GN9120 Flex boom LP_ std
(show image)
9120-28-11 GN9120 Flex boom LP_ std 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)