location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Encore
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini WT7-C-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW0EE-001004GR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet White
  • - 17.8 cm (7") 1024 x 600 pixels
  • - Intel Atom® Z3735G 1.33 GHz
  • - 16 GB SSD Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 7.3 h
  • - Windows 8.1
More>>>
Short summary description Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White:
This short summary of the Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Encore Mini WT7-C-100, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Windows 8.1, White

Long summary description Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White:
This is an auto-generated long summary of Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White based on the first three specs of the first five spec groups.

Toshiba Encore Mini WT7-C-100. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Windows 8.1. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 11:59:45
Uk has collected 10 expert reviews for Toshiba Encore Mini WT7-C-100 Intel Atom® 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 White and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-12-07 11:59:45
Toshiba's Encore Mini is touted as offering a full Windows PC experience in a 7in form factor. The question is: why would you want a full Windows PC experience in such a small device?Windows 8.1 can be frustrating enough to use on much bigger tablets, but...
Good MicroSD card slot...
Bad Too small for Windows 8.1, 1GB RAM...
50%
pcadvisor.co.uk
Updated:
2014-12-07 11:59:45
Toshiba's Encore Mini Windows 8.1 tablet is just £99 but it's still a waste of money. Here's our Toshiba Encore Mini tablet hands-on review from IFA 2014. See also: Best tablets 2014 Toshiba Encore Mini hands-on review: Price & availability Bargain hunt...
Bottom line Toshiba's Encore Mini is likely to be the cheapest Windows 8.1 tablet you can buy, but that doesn't mean you should buy it. 7in really is too small for the software we know and enjoy, and we're sure that anyone keen to get Windows 8.1 on a tablet will be...
0%
gadgetguy.com.au
Updated:
2015-01-31 07:12:38
Budget Windows tablets are a big deal this year, and Toshiba is here in this area with a new machine of its own, bringing Windows 8 to a 7 inch tablet for $199. Worth it, or could you do better?Toshiba isn't new to tablets, but with the 7 inch Encore Mini...
Good Charges over microUSB, Arrives with a copy of Office 365 in the box, Includes a microSD expansion port...
Bad Feels cheap in the hands, Screen quality is dismal, with weak viewing angles and a terrible resolution, 1GB RAM isn't enough for a confident Windows experience, No USB onthego (OTG) adaptor included in the box...
Bottom line Even though $199 might seem like a good price for a budget Windows tablet, we find it hard to recommend this tablet simply because the screen — you know, the entry mechanism for a tablet — is so poor, offering a barely usable experience that can't possibl...
50%
tabletpcreview.com
Updated:
2014-12-07 11:59:45
Inexpensive tablets are always popular, but no company has been able to make a Windows device with a low-enough price to compete in this category … until now. The Toshiba Encore mini (WT7-C16) runs the full version of Microsoft Windows 8.1 on an Intel pro...
Good Low cost, Decent performance...
Bad Poorquality screen, Very little internal storage...
Bottom line At just $119 or less, Toshiba's Encore Mini is not a bad choice for those who want a Windows tablet for very light use...
63%