location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 3490 International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002709
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125027093
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Red, Silver
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
Warranty: 5 years
Long product name AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver :
The long product name of AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVM FRITZ!Box 3490 International
More>>>
AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
The official description of AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The latest hardware, gigabit transmission rates in DSL and wireless LAN, along with many technological highlights make the FRITZ!Box 3490 the perfect hub for your home network.

High-speed DSL on all connections
The FRITZ!Box 3490 brings high-speed home networking to every DSL line – be it ADSL, ADSL2+ or VDSL – and offers a wealth of extras to fulfill all communications needs in the home network. The FRITZ!Box supports the latest standards for backbone capacities of over 100 Mbit/s like VDSL vectoring, which noticeably improves data throughput along adjacent copper cables wired for VDSL. FRITZ!FRITZ!Box 3490 is compatible with the DSL lines of all common providers.

Gigabit transmission rates with LAN and Wireless AC
Modern Wireless AC provides for spectacular gigabit speeds of up to 1300 Mbit/s in the wireless home network. The FRITZ!Box 3490 supports 2.4 GHz and 5 GHz simultaneously in the optimized 3 x 3 MIMO configuration. This provides for considerably more range and higher transmission rates in the wireless network. This makes it possible to use multiple broadband-intensive applications in parallel wireless operation. Cutting-edge hardware architecture in combination with four ultra-fast gigabit LAN ports round out the high-speed network.

Versatile multimedia functions
The FRITZ!Box manages all connected USB storage media as well as online storage media along with all their contents. Thanks to the integrated media server, videos, music and pictures stored on NAS are available throughout the entire network and can be distributed to playback devices using a smartphone and FRITZ!App Media. The new USB 3.0 standard provides for ultra-fast data transfer. This makes the FRITZ!Box 3490 a powerful and efficient platform for networked applications like IPTV, video on demand and media streaming. Yet thanks to many automated Eco mode features, the power consumption of the FRITZ!Box 3490 remains extremely low.

Always Up to Date Thanks to FRITZ!OS
AVM is constantly adding new functions to the operating system of the FRITZ!Box – FRITZ!OS – through upgrades. This include applications for the areas of FRITZ!NAS, online storage, media server, Smart Home and MyFRITZ!, to name a few.

MyFRITZ! makes it easy to access your own FRITZ!Box safely from anywhere. This personal cloud service keeps all your private data securely at home on a storage medium connected to the FRITZ!Box, where it can be accessed from anywhere – be it with the computer, notebook, smartphone or tablet. Devices in the home network can also be released for secure sharing.

AVM FRITZ!Box 3490 at a glance
- Fast Internet thanks to an integrated VDSL and ADSL/ADSL2+ modem, support for VDSL vectoring
- Router operation even at a cable modem or with 3G dongle
- Dual Wireless AC + N with 1300 (5 GHz) + 450 Mbit/s (2.4 GHz) for simultaneous use of both WiFi frequencies
- Parental controls for Internet use with time budget, blacklist and whitelist
- Virtual Private Network (VPN) support with IPsec
- Media server for music, web radio, images, and video throughout the network (UPnP AV)
- Network storage with FRITZ!NAS (SMB, FTP, UPnP, AV)
- 2 USB 3.0 ports (backward compatible to USB 2.0) for printers and storage media in the network
- Complete support for IPv6 in the Internet, home network and for telephony
- Wireless guest access – the secure hotspot for friends and visitors
- Eco mode: Minimizes processor power on standby, switches off idle interfaces
- Integrates iPhone and Android smartphones wirelessly in the home network and allows for Internet telephony
- FRITZ!OS with MyFRITZ!, FRITZ!NAS, FRITZ!App and more
- fritz.box: clearly laid out user interface – for intuitive operation via web browser

Short summary description AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
This short summary of the AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 3490 International, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Red, Silver, Tabletop router

Long summary description AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:
This is an auto-generated long summary of AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver based on the first three specs of the first five spec groups.

AVM FRITZ!Box 3490 International. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPS. Product type: Tabletop router, Product colour: Red, Silver, LED indicators: DSL, LAN, Power, WLAN. Cables included: DSL, LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11n
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB charging port
Yes
Security
Security algorithms
WPS
Firewall
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product colour
Red, Silver
Wall mountable
Yes
LED indicators
DSL, LAN, Power, WLAN
Product type *
Tabletop router
Packaging content
Cables included
DSL, LAN (RJ-45)
Power
Power source type *
AC
Power consumption (typical)
20 W
Weight & dimensions
Width
245 mm
Depth
175 mm
Height
55 mm
Other features
WLAN data transfer rates supported
450, 1300 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
3
USB version
3.2 Gen 1 (3.1 Gen 1)
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 01:25:47
Uk has collected 36 expert reviews for AVM FRITZ!Box 3490 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2015-02-26 01:25:20
The new mainstream Fritz!Box 3490 offers the guts of the company's top-end 7490 router, including 3x3 MIMO 802.11ac wireless, but without the built-in hardware to manage DECT or analogue telephony, which brings down the unit's cost considerably. It costs...
Good Fast wireless performance at short and long range, Relatively affordable compared with previous Fritz!Box models, Full, featured and intuitive software...
Bad Once, innovative hardware design beginning to look bland, Only four ethernet ports, a potential problem for cable users, Old, fashioned look to software...
Bottom line The 3490 performs brilliantly and costs less than many of AVM's previous routers, while still offering the same great software. That makes it a winner, in our book...
90%
techradar.com/au/
Updated:
2015-02-26 01:25:21
The new mainstream Fritz!Box 3490 offers the guts of the company's top-end 7490 router, including 3x3 MIMO 802.11ac wireless, but without the built-in hardware to manage DECT or analogue telephony, which brings down the unit's cost considerably. It costs...
Good Fast wireless performance at short and long range, Relatively affordable compared with previous Fritz!Box models, Fullfeatured and intuitive software...
Bad Onceinnovative hardware design beginning to look bland, Only four ethernet ports, a potential problem for cable users, Oldfashioned look to software...
Bottom line The 3490 performs brilliantly and costs less than many of AVM's previous routers, while still offering the same great software. That makes it a winner, in our book...
90%
trustedreviews.com
Updated:
2015-02-26 01:25:40
What is the AVM FRITZ!Box 3490? This is AVM's long-awaited stripped-down version of the FRITZ!Box 7490. In an increasingly smartphone-obsessed world, it ditches the DECT base station and fixed-line telephony, but still brings an integrated VDSL2 modem, 80...
Good Wi-Fi betters ISP-supplied AC routers, Feature packed, Well priced...
Bad Cheaper AC1900 routers are far faster, Overly complex UI, Silly default settings...
Bottom line The FRITZ!Box 3490 is neat, faster than ISP-supplied routers (especially at range) and packs a huge feature set. The problem is that it remains overly complex to set up and there are faster dedicated routers available at a similar price point. It's a so...
70%
techadvisor.co.uk
Updated:
2015-10-09 06:30:21
The Fritz!Box 3490 sits right in the middle of AVM's product line?up, as a triple-stream 3x3 MIMO router, with a built-in ADSL/VDSL modem. It lacks the digital telephony features of the more expensive 7490 model , but pretty much everything else is the sa...
Bottom line Put it all together and the AVM Fritz!Box 3490 is a very strong offering. Great performance, great software, a good range of features and plenty of room for expansion with external storage. A winning combination...
90%
uk.hardware.info
Updated:
2017-09-30 01:11:54
In the summer of 2012 we tested the Netgear R6300, the first ever 802.11ac router that reached our test lab. Now, 4 years later, we see that the phenomenon 802.11ac router is still in full swing. In order to find out what your options are if you're look...
Bottom line Are you looking for an 802.11ac router? Then you'll be able to choose from a plethora of routers, since pretty much all 802.11ac models that have been released since 2012, are still readily available. This does imply that there hasn't been a lot of chan...
0%
techadvisor.co.uk
Updated:
2017-12-15 01:22:54
Also see: Best Tech Deals There are two types of routers, those with built-in modems and those without. Although we still call them wireless routers, there's no need as there aren't any 'wired' routers any more: all have built-in Wi-Fi. That's what makes...
0%
uk.hardware.info
Updated:
2019-12-23 02:57:00
One of the most common annoyances of modern man is a poorly functioning WiFi connection. Especially now that more and more devices are becoming connected and it only gets busier in the ether, it can do no harm to take a good look at your current equipment...
0%
nikktech.com
Updated:
2016-01-15 01:12:29
With this year's CES almost over the time has come for us to sit down and think about all the new devices and technologies we saw from virtually every single section/area in the electronics industry/market. Unfortunately however although 2016 will see sev...
Good Overall Build Quality, Wireless Performance), AC1750 Technology (Concurrent 802.11n & 802.11ac), Compatible With All Line Types (Annex A/B), Available Features (Repeater/NAS Server/Media Server), Overwhelming Number Of Settings, Android & iOS App, 4 Gigab...
Bad No Dedicated WAN Port (LAN 1 can be used for that)...
Bottom line The FRITZ!Box 7490 AC1750 modem router may not have been the fastest AC model to ever make it through our lab but it's overall performance coupled with its features and extensive web interface were more than enough for us to like it. Personall...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)