location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS415dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS415dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S0282
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MS415dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 800 MHz
Warranty: 1-Year Return-to-Base Service
Long product name Lexmark MS415dn 1200 x 1200 DPI A4 :
The long product name of Lexmark MS415dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4", LCD, 1200 x 1200 ppi, 6.5s, Dual Core, 800 MHz, 256 MB
More>>>
Lexmark MS415dn 1200 x 1200 DPI A4:
The official description of Lexmark MS415dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print complex documents fast
Together, a powerful 800 MHz dual-core processor and 256 MB of memory easily handle complex documents.

Reliable performance
Easily print up to 7,200 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Run jobs without interruption
An optional second tray raises input capacity to 850 sheets, while an optional 10,000-page toner cartridge reduces supply-replacement downtime.

Get work done quickly
Enjoy print speeds of up to 38 pages per minute plus print your first page in as little as 6.5 seconds.

Mobile printing
Use the Lexmark Mobile Print app from any iOS or Android device, or AirPrint from any iOS product.

6 cm (2.4-inch) colour display
Monitor device and job status and use with the keypad to enable Confidential Print for output security.

Short summary description Lexmark MS415dn 1200 x 1200 DPI A4:
This short summary of the Lexmark MS415dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS415dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Grey, Black

Long summary description Lexmark MS415dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS415dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS415dn. Print technology: Laser. Number of print cartridges: 5, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Product colour: Grey, Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
750 - 7200 pages per month
Number of print cartridges *
5
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Transparencies, Card stock, Plain paper
ISO A-series sizes (A0...A9) *
A5, A6, A4
Borderless printing media sizes
Legal, Letter, A4, A5, A6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Wi-Fi standards
802.11g, 802.11b, Wi-Fi 4 (802.11n)
Security algorithms
LEAP, MD5, MSCHAPv2, SNMP
Supported network protocols (IPv4)
AppleTalk™
Supported network protocols (IPv6)
TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Performance
Sound pressure level (duplex printing)
54 dB
Sound pressure level (quiet mode)
15 dB
Noise level (idle)
15 dB
Design
Product colour *
Grey, Black
Built-in display *
Yes
Display diagonal
6.1 cm (2.4")
Touchscreen
No
Certification
ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Power
Power consumption (printing) *
560 W
Power consumption (standby)
0.5 W
Power consumption (off)
3 W
System requirements
Windows operating systems supported
Windows 8, Windows XP Home, Windows 8 x64, Windows XP Home x64, Windows 8.1, Windows 7 Ultimate, Windows Vista Home Basic, Windows 3.x, Windows 7 Ultimate x64, Windows 8.1 x64, Windows Vista Home Basic x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
SuSE Linux 11, Fedora 18, RedHat EL Linux 5.0, RedHat EL Linux 6.0, Ubuntu 11.04, Ubuntu 11.10, SuSE Linux 10, Ubuntu 12.04, RedHat EL Linux 4.0 U5, Ubuntu 12.10
Server operating systems supported
Windows Server 2008 R2, Windows Server 2003, Windows Server 2008 R2 x64, Windows Server 2003 R2, Windows Server 2008 x64, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
IBM AS/400, Novell NetWare 6.x, Novell NetWare 5.x
Minimum RAM
256 MB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
399 mm
Depth
382 mm
Height
263 mm
Weight
14.2 kg
Packaging data
Package width
432 mm
Package depth
472 mm
Package height
380 mm
Package weight
16 g
Other features
Print resolution
1200 x 1200 DPI
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)