location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSPT2006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPT2006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505185346
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:57:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black :
The long product name of CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Adapter for Surface 30W 12V 2.58A Plug: Special EU Wall for Surface Pro 3, 4
More>>>
Short summary description CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black:
This short summary of the CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSPT2006, Laptop, Indoor, 110-230 V, 50 - 60 Hz, 31 W, 12 V

Long summary description CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black:
This is an auto-generated long summary of CoreParts MSPT2006 power adapter/inverter Indoor 31 W Black based on the first three specs of the first five spec groups.

CoreParts MSPT2006. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-230 V. Input operation voltage (min): 100 V, AC adapter output current: 2.58 A. Connector(s): Special. Product colour: Black, Housing material: Plastic, Housing colour: Black. Cable length: 1.8 m, Width: 157 mm, Depth: 103 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)