NEC logo

NEC MultiSync X464UNV-2 Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black 24/7

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143357
Info modified on:
26 Jun 2024, 05:35:36
Warranty:
3 years warranty incl. backlight
Long product name NEC MultiSync X464UNV-2 Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black 24/7:

46" (117 cm), S-PVA TFT, 1920 x 1080, 16:9, 500 cd/m², 3500:1, 8 ms, D-sub, DisplayPort, HDMI, 2 x 3,5 mm jack, LAN

Short summary description NEC MultiSync X464UNV-2 Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black 24/7:

NEC MultiSync X464UNV-2, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, 24/7

Long summary description NEC MultiSync X464UNV-2 Digital signage flat panel 116.8 cm (46") LED 500 cd/m² Full HD Black 24/7:

NEC MultiSync X464UNV-2. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.