location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 925_935 Headband

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 925_935 Headband
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-32 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017434
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 925_935 Headband
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 headband for Jabra PRO 900 mono headset
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14121-32
Long product name Jabra Pro 925_935 Headband :
The long product name of Jabra Pro 925_935 Headband. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 925_935 Headband
More>>>
Jabra Pro 925_935 Headband:
The official description of Jabra Pro 925_935 Headband as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Headband for Jabra PRO 925 and Jabra PRO 935 Mono headsets. Enables over-the-head wearing style.

Short summary description Jabra Pro 925_935 Headband:
This short summary of the Jabra Pro 925_935 Headband data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Pro 925_935 Headband, Headband, Black

Long summary description Jabra Pro 925_935 Headband:
This is an auto-generated long summary of Jabra Pro 925_935 Headband based on the first three specs of the first five spec groups.

Jabra Pro 925_935 Headband. Product type: Headband, Product colour: Black

Features
Product type *
Headband
Brand compatibility *
Jabra
Compatibility
Pro925 / 935
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
120 mm
Package depth
120 mm
Package height
60 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
30 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra Pro900 Headband Jabra Pro900 Headband
(show image)
14121-27 Jabra Pro900 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-32 Jabra LINK 14201-32
(show image)
14201-32 Jabra LINK 14201-32 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-31 Jabra LINK 14201-31
(show image)
14201-31 Jabra LINK 14201-31 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Mic covers, 10pcs Jabra Mic covers, 10pcs
(show image)
14101-22 Mic covers, 10pcs 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2100 MicroBoom Tip Jabra GN 2100 MicroBoom Tip
(show image)
0482-209 GN 2100 MicroBoom Tip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14101-17 headphone/headset accessory Cushion/ring set Jabra 14101-17 headphone/headset accessory Cushion/ring set
(show image)
14101-17 14101-17 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Connection cord Jabra Connection cord
(show image)
27352101 Connection cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Battery Jabra A Battery
(show image)
14192-00 Jabra A Battery 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-95 headphone/headset accessory Jabra 8800-00-95 headphone/headset accessory
(show image)
8800-00-95 8800-00-95 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Neckband Jabra A Neckband
(show image)
14121-24 Jabra A Neckband 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)