NETGEAR logo

NETGEAR AC1200 WLAN 867 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
400586
Info modified on:
11 May 2023, 13:10:36
Warranty:
1 year limited
Long product name NETGEAR AC1200 WLAN 867 Mbit/s:

300 Mbps / 867 Mbps, 2.4 / 5GHz, 802.11 a/b/g/n

NETGEAR AC1200 WLAN 867 Mbit/s:

Your PC at the Speed of AC. Now Faster with USB 3.0

When it comes to connecting online, speed is everything. Now with this AC1200 USB 3.0 adapter, you can make even your older Windows®-based laptops and desktops connect at the speed of 802.11ac, the world's fastest WiFi technology. Increase range with high gain antennas, and with USB 3.0, you can connect even faster than USB 2.0. Just plug this adapter into a USB 3.0 port and enjoy faster browsing, streaming and gaming. Compatible with USB 2.0 and the latest 11ac WiFi devices and backward compatible with 802.11 a/b/g/n devices.


Upgrade Your Device to 11ac

With this AC1200 USB 3.0 adapter, extreme speed is just a USB port away. Kickstart your Windows®-based PC or laptop by upgrading to the world's fastest WiFi technology. Easy setup with the NETGEAR® genie® gets you up and running fast, while Beamforming+ helps lock in your signal for improved range and reliability.

- Ultimate range and performance with 802.11ac - up to 1200 Mbps
- Faster access with USB 3.0; compatible with USB 2.0
- High gain antennas for improved performance
- Beamforming+ technology boosts speed, range and reliability
- Desktop dock for flexible placement
- Push ’N’ Connect – secured connection at the push of a button

Short summary description NETGEAR AC1200 WLAN 867 Mbit/s:

NETGEAR AC1200, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 867 Mbit/s

Long summary description NETGEAR AC1200 WLAN 867 Mbit/s:

NETGEAR AC1200. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.