location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C54x, X54x Cyan Return Programme Toner Cartridge (1K)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C540A1CG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646083423 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:03:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - 1 pc(s)
Long product name Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original :
The long product name of Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C54x, X54x Cyan Return Programme Toner Cartridge (1K)
More>>>
Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original:
The official description of Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Average Continuous Composite CMY Declared Cartridge Yield up to 1,000 standard pages in accordance with ISO/IEC 19798.

Short summary description Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original:
This short summary of the Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C54x, X54x Cyan Return Programme Toner Cartridge (1K), Cyan, 1 pc(s)

Long summary description Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Lexmark C54x, X54x Cyan Return Programme (1K) toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Lexmark C54x, X54x Cyan Return Programme Toner Cartridge (1K). Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
1000 pages
Type *
Original
Printing colours *
Cyan
Cartridge return & recycling
Yes
Country of origin
China
Packaging data
Package dimensions (WxDxH)
141 x 102 x 72 mm
Package dimensions (W x D x H)
141 x 102.1 x 72.1 mm (5.55 x 4.02 x 2.84")
Package weight (imperial)
0.196 kg (0.432 lbs)
Other features
Colour
Yes
Archival storage life
2 year(s)
Other features
Gross weight (outer carton)
6.44 kg (14.2 lbs)
Gross weight of outer carton
6.45 kg
Quantity outer carton
30 pc(s)
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1270 mm
Case or master carton dimensions (W x D x H)
319 x 296 x 379 mm
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1270 mm (48 x 40 x 50")
Pallet weight (imperial)
247.7 kg (546.1 lbs)
Harmonized System (HS) code
84439990
Pallet gross weight
272.7 kg
Pallet weight (EU)
157.2 kg
Products per pallet
1080 pc(s)
Products per pallet (EU)
720 pc(s)
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)