location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K4U64AA mobile device keyboard Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K4U64AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K4U64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793715642 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 10:54:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Bullet Points HP K4U64AA mobile device keyboard Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20.3 cm (8") Cover
  • - Wireless Bluetooth
  • - Brand compatibility: HP
  • - Black
Long product name HP K4U64AA mobile device keyboard Bluetooth Black :
The long product name of HP K4U64AA mobile device keyboard Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro 8 Bluetooth Keyboard Case
More>>>
HP K4U64AA mobile device keyboard Bluetooth Black:
The official description of HP K4U64AA mobile device keyboard Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work smarter on the go, get a complete notebook experience, and help protect your tablet with the HP Pro 8 Bluetooth Keyboard Case—a case and battery-powered keyboard in one that folds out so you can get to work fast.

Short summary description HP K4U64AA mobile device keyboard Bluetooth Black:
This short summary of the HP K4U64AA mobile device keyboard Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP K4U64AA, HP, Pro 8, Black, 20.3 cm (8"), Scratch resistant, Wireless

Long summary description HP K4U64AA mobile device keyboard Bluetooth Black:
This is an auto-generated long summary of HP K4U64AA mobile device keyboard Bluetooth Black based on the first three specs of the first five spec groups.

HP K4U64AA. Brand compatibility: HP, Compatibility: Pro 8, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Width: 222 mm, Depth: 152 mm, Height: 21.6 mm. Cables included: Micro-USB

Performance
Brand compatibility *
HP
Compatibility *
Pro 8
Product colour *
Black
Maximum screen size
20.3 cm (8")
Cover *
Yes
Protection features
Scratch resistant
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Weight & dimensions
Width
222 mm
Depth
152 mm
Height
21.6 mm
Weight
117 g
Packaging content
Cables included
Micro-USB
Other features
Bluetooth
Yes