location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A400CG-1C265GER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00I3-M01280
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.2 cm (4") 800 x 480 pixels
  • - Intel Atom® Z2520 1.2 GHz
  • - 1 GB 8 GB MicroSD (TransFlash) 64 GB
  • - 3G MicroSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 5 MP
  • - Lithium Polymer (LiPo) 1600 mAh
  • - Android 4.3
Long product name ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red :
The long product name of ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z2520 (1.2GHz), 1GB, 8GB, 5MP, 802.11b/g/n, BT 4.0, 2G/3G, Android 4.3
More>>>
ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red:
The official description of ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your Style. You Control.
Make your own statement with ZenFone 4’s fashionable vibrant colors. Designed to match your unique style. Ergonomically crafted to become part of your extended body. Capture the most mesmerizing moments of your life.

Responsiveness
Perfect performance,
without compromises

ZenFone 4's Intel® processor can easily handle multiple tasks and deliver an immersive gaming experience.

Beauty & Touch
Your splendid new mobile experience begins with a single touch

Your ZenFone 4 experience starts at your fingertips. Get in touch with the next step in mobile technology.

Excellent image quality comes from superb technology
PixelMaster is a unique ASUS-developed technology that combines software, hardware and optical design to deliver incredible image quality. With PixelMaster, your smartphone can produce professional quality photos and, best of all, it's with you all the time so you can capture every moment.

Turn complexity into simplicity
ZenUI uses intelligence technology, the personal attitude, and the better life. No need of complicated thought and process, you can enjoy your wonderful life.

Zen Accessory
Beautiful ZenFone accessories

Every last detail in the design of ZenFone's accessories are unique - this is not only to protect your ZenFone, but also to let you enjoy using it, no matter what the circumstances are!

Short summary description ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red:
This short summary of the ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 4 A400CG-1C265GER, 10.2 cm (4"), 1 GB, 8 GB, 5 MP, Android 4.3, Red

Long summary description ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red:
This is an auto-generated long summary of ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red based on the first three specs of the first five spec groups.

ASUS ZenFone 4 A400CG-1C265GER. Display diagonal: 10.2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. RAM capacity: 1 GB, RAM type: LPDDR2, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 4.3. Battery capacity: 1600 mAh. Product colour: Red. Weight: 120 g

Display
Display diagonal *
10.2 cm (4")
Screen shape
Flat
Panel type
TFT
Display resolution *
800 x 480 pixels
Touch technology
Multi-touch
Second display
No
Processor
Processor family *
Intel Atom®
Processor model *
Z2520
Processor cores
2
Processor threads
4
Processor frequency *
1.2 GHz
Idle States
Yes
Thermal Monitoring Technologies
Yes
Embedded options available
No
Conflict-Free processor
Yes
Storage
RAM capacity *
1 GB
RAM type
LPDDR2
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0.3 MP
Video recording modes
1080p
Rear camera type *
Single camera
Video recording
Yes
Network
Mobile network generation *
3G
SIM card type *
MicroSIM
2G standards
Edge, GPRS, GSM
3G standards *
DC-HSPA+, HSPA+, UMTS, WCDMA
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Red
Performance
Graphics & IMC lithography
32 nm
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
Audio formats supported
AAC, AAC+, MP3
Video formats supported
3GP
Software
Platform *
Android
Operating system installed *
Android 4.3
App distribution platform
Google Play
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Idle Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel Smart Idle Technology version
1.00
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
1600 mAh
Talk time (3G) *
12 h
Standby time (3G) *
295 h
Browsing time (Wi-Fi)
7 h
Sensors
Proximity sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Weight & dimensions
Width
124.4 mm
Depth
61.4 mm
Height
12 mm
Weight *
120 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 09:22:33
Uk has collected 172 expert reviews for ASUS ZenFone 4 A400CG-1C265GER 10.2 cm (4") Android 4.3 3G Micro-USB 1 GB 8 GB 1600 mAh Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
nasilemaktech.com
Updated:
2019-12-01 09:22:20
ASUS has been releasing their smartphones under the ZenFone brand name for quite some time now. We've all came to know ASUS through their phones in the past through their smartphones in the market. On August of 2017, ASUS announced the ZenFone 4 in Taipei...
Bottom line Honestly speaking, the ASUS ZenFone 4 should be the true heir of this generation of ZenFone smartphones – not the Selfie Pro. One thing I have to agree with many commenters out there, is the price of the ASUS ZenFone 4. For the SRP of RM2,099, I think ASU...
79%
mobilesyrup.com
Updated:
2019-12-01 09:22:20
Asus may not be a major brand name in mobile, but what it's bringing to the mid-range smartphone market shouldn't go unrecognized.Over the past few generations of ZenFone smartphones, the company has consistently nailed the camera experience, releasing ca...
Good Excellent camera experience, Up to 36 hours of battery life, Reliable performance...
Bad Slightly outdated design, Somewhat bloated Android skin, Camera occasionally goes overboard with processing...
80%
knowyourmobile.com
Updated:
2019-12-01 09:22:20
Others such as OnePlus are more successful thanks to clever social media marketing and close interaction with their fans - they're proof that an upstart or an underdog can get in on the action if it is wily enough.Meanwhile, although Google has a ton of c...
Good Great screen, solid design, above average battery life, very good audio, decent performance...
Bad Camera is hit and miss, overpriced for what it is...
Bottom line I was quite pleasantly surprised by the ZenFone 4. It's not perfect, as compared to much of the competition it lacks the “future proofing” in the processor department, and although the camera is fair, it's has some problems that aren't going to be easily...
100%
chip.com.my
Updated:
2019-12-01 09:22:20
The ZenFone 4, the latest smartphone from ASUS in the ZenFone 4 series, was recently made available locally. At first glance, the device looks similar to the ones that we've reviewed in the past, such as the ZenFone 4 Selfie Pro and ZenFone 4 Max Pro. But...
Good Plenty of features...
Bad Price...
Bottom line Overall, an improvement in the smartphone department from ASUS, but lacks punch that would make it stand out for 2017. Its pricing puts it in a weird position as there are devices that cost only a little more and perform better.(previously published in i...
0%
teknogadyet.com
Updated:
2019-12-01 09:22:21
ASUS enjoyed its popularity when it released its affordable Zenfone devices way back then. Now with a goal to deliver luxurious device to everyone, the brand launched its latest ZenFone series that elevated its smartphone offerings. The newest line inc...
Bottom line Flaunting a premium design, its user would enjoy holding and displaying their phone. The device also has good cameras, and great battery life. It has smooth and fast performance, as well.We just felt like ASUS failed to give its frontrunner device a uniqu...
0%
hungrygeeks.ph
Updated:
2019-12-01 09:22:21
While the ZenFone 4 series has been out since August 2017, the Taiwanese tech giant's frontrunner the ZenFone 4 is the company's innovation frontline for the whole lineup of Max, Selfie and Pro series.Uniting with the slogan “We Love Photo”, the ZenFone...
0%
coolsmartphone.com
Updated:
2019-12-01 09:22:21
Although you might not see this particular handset in network stores, you can buy it from Amazon for £449.99, from Tesco or Carphone Warehouse. Video OverviewWant the quick look? Here's our video tour…It's powered by a Qualcomm Snapdragon S630 octa-core...
Bottom line Amazon or Tesco for £449.99 or perhaps on a plan via Carphone Warehouse. It is a fantastic handset and priced well considering the quality and speed of it.OK, so I could maybe want a bit more speed from the CPU and a slightly sportier design, but for the...
90%
gadgetpilipinas.net
Updated:
2019-12-01 09:22:22
The Zenfone 4 is the latest iteration in ASUS’ famous Zenfone line. Following the success of its predecessor, it’s now more powerful than ever with the new Qualcomm Snapdragon 660 processor and 6GB of RAM.Another notable upgrade from the Zenfone 3 is...
Good Refined design, General and gaming performance, Rear and front camera performance, Great battery life...
Bad Outrageous price for what it offers...
Bottom line The ASUS Zenfone 4 is i'd say, a worthy upgrade to its predecessor. It's got a more refined design, outstanding build quality, great performance throughout, mostly impressive optics, and great battery life. Oh, and it doesn't need an 18:9 display to look...
0%
kitguru.net
Updated:
2019-12-01 09:22:23
Long-term readers may remember KitGuru reviewing the original ASUS ZenFone models nearly three years ago – colourful products, they came in 4, 5 and 6-inch varieties. Since then, however, the ZenFone has stayed away from these shores, with ASUS seemingly...
Good Good-looking, Display is nice and vibrant for an IPS panel, 16MP camera delivers sharp images, Fast fingerprint reader, Decent battery life...
Bad Slightly chunky bezels, ZenUI may not appeal to everyone, Snapdragon 630 processor can't keep up with its pricier siblings...
Bottom line There is no doubt in my mind that ASUS has delivered a solid mid-range smartphone with its ZenFone 4.It is well designed, with a lovely glass back and aluminium frame. The fingerprint reader is also fast and reliable, making it an excellent addition, even...
80%
goodhousekeeping.co.uk
Updated:
2019-12-01 09:22:24
Looking for an Android smartphone that's a good all rounder? The Asus Zenfone 4 is right up your street. It's got a good camera, is easy to use and it even offered 11 hours of use - almost all day without needing a charge! The camera produces some good qu...
Good The smartphone lasted 11 hours in our video playback tests, almost as loing as handsets that are double the price, Simple and straightforward to use, Photography fanatics will love the camera which comes with a pro mode so you can tweak settings like shut...
Bad The screen suffers from fingerprint marks and display in bright light, Likewise, the metallic back looks stylish but suffers from fingerprint marks, The phone can't show TV shows and movies in 4K on its screen, It's quite large and feels uncomfortable to...
Bottom line A good all rounder, it may not excel in any one particular area but it performs well and those looking for a mid-range handset would be perfectly content with this device...
74%
unbox.ph
Updated:
2019-12-01 09:22:24
When the ASUS Zenfone 4 launched last August, it was met with a lot of heat due to the Php29,000 price tag. The premium level of the device was mostly hinged on their flagship-caliber dual camera set-up, which even had the “We Love Photo” tagline. Some p...
Bottom line Here's the thing — the ASUS Zenfone 4 is underrated. People don't get to see how good it really is because they're immediately turned off by the price. Other flagship devices are just a few thousand pesos more so it's hard to not consider other options. T...
0%
itbusiness.ca
Updated:
2019-12-01 09:22:25
The Asus ZenFone 4 is now available here in North America, and we had a chance to take a first look at the entire family.This time on All Hands on Tech we take a look at Asus' new array of ZenFone smartphones: the ZenFone 4, ZenFone 4 Pro, and ZenFone 4 M...
0%
thunderbaylive.com
Updated:
2019-12-01 09:22:26
Download the Android Authority App: Subscribe to our YouTube channel: —————————————————- Stay connected to Android Authority: – – – – – – Follow the Team: Josh Vergara: Joe Hindy: Lanh Nguyen: Jayce Broda: Gary Sims: Kris Carlon: Nirave Gondhi...
0%
mobilephones.com
Updated:
2019-12-01 09:22:26
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifePremium build and photographyOur Asus ZenFone 4 review follows our Asus ZenFone 4 Max review and we mention this because the Max is nothing like the ZenFone 4. The Max has a big battery but weak s...
86%
unbox.ph
Updated:
2019-12-01 09:22:29
ASUS' ZenFone series of devices has gone through quite a transformation in the past few years. While ASUS' company line is still “empowering luxury for everyone”, they know that they'll had to evolve their philosophy, design and prices to remain competiti...
Bottom line ASUS' newest ZenFone 4 is a big step up from the previous iteration in terms of performance, design and camera. Despite just having a mid-range Snapdragon 660 processor, the phone is still able to deliver flagship-level performance without having to sacri...
0%
yugatech.com
Updated:
2019-12-01 09:22:29
Now that you've seen our review on the ASUS Zenfone 4 with Snapdragon 660 chipset and 6GB RAM, it's about time to check out its other variant: the ASUS Zenfone 4 with Snapdragon 630 chipset and 4GB RAM. Despite its relatively teeny bit difference, can t...
Good Attractive and premium design, Good dual rear camera quality, Less bloatware...
Bad Noisy lowlight photos...
Bottom line All-in-all, the Zenfone 4 (SD630) is pretty much similar to its more powerful twin – same attractive and premium build, Super IPS display, and good camera quality. The only difference is the slight decrease in performance. Still, this device is capable of...
0%
yugatech.com
Updated:
2019-12-01 09:22:30
The titular character of the Asus Zenfone 4 lineup certainly does not disappoint. With its premium design and solid build quality, capable performance, nice display, and good camera performance, the ASUS Zenfone 4 is certainly worthy of representing an en...
0%
pcauthority.com.au
Updated:
2019-12-01 09:22:30
The ZenFone 4 feels like it has been a long time coming. First announced in Asus' native Taiwan back in June, then confirmed for India at the tail end of the summer, the 5.5in, dual-cam flagship promised a premium build and a photography focus, for not a...
Bottom line There's certainly a lot to like about the ZenFone 4, and it's easily the most complete package Asus has ever released, but I wonder if it does enough to truly challenge the similarly-priced competition.The big issue is that it's not yet slated for an Aust...
0%
pocket-lint.com
Updated:
2019-12-01 09:22:30
The Asus Zenfone 4 is a mid-range handset that comes with the addition of dual cameras on the back of the phone. Asus is shaking things up in the smartphone race, bringing a second wide-angle lens to the party. The Zenfone 4 has launched in a number of di...
Bottom line What really stands out with the Zenfone 4 is the quality of the build. This is a good looking phone, in many ways similar to the sort of thing we've been seeing from Honor over the past 12 months. With that in mind, the Honor 9 is likely to be this phone'...
0%
alphr.com
Updated:
2019-12-01 09:22:30
The Asus Zenfone 4 isn't as hard a sell as its last handset, the augmented-reality-focused Zenfone AR. For one, the Zenfone 4 isn't an £800 smartphone whose only gimmick is its AR capabilities, but it's also a reasonably priced snazzy phone with a wonder...
Bottom line See relatedBest UK smartphones of 2017: The best mobile phones you can buy nowAsus Zenfone AR review: It costs HOW much?OnePlus 5 review: The best mid-range smartphone around is unbeatable value for moneyThe Zenfone AR may have been too expensive to justi...
0%
Theinquirer.net
Updated:
2019-12-01 09:22:30
ROME: PC MAKER Asus has announced that the Zenfone 4, a dual camera-equipped smartphone that has its sights set firmly on the Honor 9, is coming to the UK. The firm claims that the smartphone, which also boasts a premium design, a 5.5in IPS display and...
Bottom line The Zenfone 4 is the best smartphone that Asus has made yet. While it's middly specs might struggle to tempt some away from the big-name flagships, its high-end camera setup might just manage it.  Check back soon for our full Asus Zenfone 4 hands-on re...
0%
expertreviews.co.uk
Updated:
2019-12-01 09:22:30
Update: This review is frequently being updated, stay tuned for my final verdict.Asus’ Zenfone 4 is the firm’s latest mid-range smartphone. Designed to undercut flagships like Samsung’s Galaxy Note 8 and Apple’s iPhone 8 by a hefty margin, it takes advant...
Bottom line The Asus Zenfone 4 cooks up a pair of excellent dual-cameras, and takes a stab at 2017’s pricier flagships...
0%
yugatech.com
Updated:
2019-12-01 09:22:31
The new Zenfone 4 lineup of smartphones from ASUS has definitely made waves as a set of devices that meet today's standards, in different categories. Today we take a look at the titular character of the series, the mainstream flagship ASUS Zenfone 4. The...
Good Great premium design and build quality, Good display, Above average battery, Good rear camera performance, Snapdragon 660 & 6GB RAM...
Bad Very prone to fingerprints and dirt, So-so front camera, Cannot switch between rear cameras during video recording...
Bottom line ASUS certainly did not let down with their mainstream flagship device, the titular character of the Zenfone 4 lineup. With its premium and classy design, up to date internals, Super IPS display, and good camera performance, the ASUS Zenfone 4 is certainly...
0%
hardwarezone.com.my
Updated:
2019-12-01 09:22:32
The ASUS ZenFone 4 devices will be launching in just a bit, but first, we're going to take a closer look at the tech behind the phones. ASUS invited members of the media to its HQ in Taipei, Taiwan to take us through a number of features that the ZenFone...
0%
techadvisor.co.uk
Updated:
2019-12-01 09:22:33
Asus has launched a rather nice range of smartphones , called ZenFones. There are three ZenFones to choose from, each with a different screen size, slightly different the specs and an adjusted price tag that reflects those various differences. See also :...
0%
photographyblog.com
Updated:
2019-12-01 09:22:20
The Asus Zenfone 4 is a flagship smartphone at a mid-range price, with a strong emphasis on photography. Designed to be a smartphone for keen photographers, the Asus Zenfone 4 has a 12-megapixel 1/2.55-inch sensor rear-facing camera with a 25mm f/1.8 lens...
80%
notebookcheck.net
Updated:
2019-12-01 09:22:23
Ambitious. With the fourth generation of the ZenFone series, Asus challenges a fiercely contested submarket by not only offering competitive pricing but also by providing their newest offering with a strong camera. Moreover, ZenUI has taken a great leap f...
Good high-quality-build, Bluetooth 5.0 (with Oreo), aptX HD, precise and fast GPS, microSD card slot, excellent main camera, good speakers, bright and display with high contrast...
Bad only USB 2.0, Included charger weak, Uses PWM, Wide-angle camera lacking...
87%
androidcentral.com
Updated:
2019-12-01 09:22:24
ASUS' mid-range ZenFone 4 comes with some great features, but at a price that's too high.We first caught up with ASUS' ZenFone 4 at its launch in Taiwan, but since then things have been a little quiet. Gradually it's been made available in more locations...
0%
recombu.com
Updated:
2019-12-01 09:22:30
The Zenfone 4 is one of Asus' first smartphones to make it to the UK in some time, besides the super-expensive Zenfone AR that is. Boasting a feature-packed dual-lens camera and the nifty ZenUI OS, the Zenfone 4 is an enticing mid-range mobile and possibl...
Good Nice design, Feature packed, Flexible camera tech, Long battery life...
Bad Unintuitive software, Underpowered...
Bottom line The Zenfone 4 is one of the best smartphones that Asus has launched to date and it's great to see the company's handsets hitting the UK with gusto. However, can the manufacturer best known for its laptops and computing gear really do enough to sway consum...
70%
Brand Image Product code Product Stock Price from
ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black
(show image)
90AK0021-M00130 ZS571KL-2A012A 0.00
(excl. VAT)
0 (incl. VAT)