location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A500KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AZ00P1-M01030
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 720 x 1280 pixels
  • - Qualcomm Snapdragon 400 1.2 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 64 GB
  • - 4G
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium 2110 mAh
  • - Android 4.4
Long product name ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black :
The long product name of ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Qualcomm Snapdragon 400, 2GB, 16GB Flash, WLAN 802.11b/g/n, 2G/3G, Webcam, Android 4.4
More>>>
ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black:
The official description of ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Beautifully Crafted, Just for You
ZenFone 5 (A500KL) has combined the best of the smartphone experience with powerful performance that will improve every aspect of your life.
Simple, Peaceful , Beautiful, this is what ZenFone 5 designed to be.

Responsiveness
Perfect performance, without compromises

ZenFone 5(A500KL)’s powerful Quad-core processor can easily handle multiple tasks and deliver an immersive gaming experience.

Beauty & Touch
Your splendid new mobile experience begins with a single touch

Your ZenFone 5(A500KL) experience starts at your fingertips. Get in touch with the next step in mobile technology.

Excellent image quality from superb technology
PixelMaster is a unique ASUS-developed technology that combines software, hardware and optical design to deliver incredible image quality. With PixelMaster, your smartphone can produce professional quality photos and, best of all, it's with you all the time so you can capture every moment.

Turn complexity into simplicity
ZenUI uses intelligence technology, the personal attitude, and the better life. No need of complicated thought and process, you can enjoy your wonderful life.

Zen Accessory
Beautiful ZenFone accessories

Every last detail in the design of ZenFone's accessories is unique - this is not only to protect your ZenFone, but also to let you enjoy using it, no matter what the circumstances are.www.asus.com/Phone/ZenFone_5_A500KL/?z

Short summary description ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black:
This short summary of the ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone 5 A500KL, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4, Black

Long summary description ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black:
This is an auto-generated long summary of ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black based on the first three specs of the first five spec groups.

ASUS ZenFone 5 A500KL. Display diagonal: 12.7 cm (5"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2110 mAh. Product colour: Black. Weight: 145 g

Display
Display diagonal *
12.7 cm (5")
Screen shape
Flat
Panel type
IPS
Display resolution *
720 x 1280 pixels
Native aspect ratio
9:16
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
400
Processor frequency *
1.2 GHz
Storage
RAM capacity *
2 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
8 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Rear camera flash *
Yes
Maximum frame rate
30 fps
Video recording modes
720p, 1080p
Rear camera type *
Single camera
Auto focus
Yes
Network
Mobile network generation *
4G
2G standards
Edge, GPRS, GSM
3G standards *
UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Design
Form factor *
Bar
Product colour *
Black
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
FM radio
Yes
Audio formats supported
MP3, AAC
Video formats supported
3GP
Software
Platform *
Android
Operating system installed *
Android 4.4
App distribution platform
Google Play
Battery
Battery technology
Lithium
Battery capacity *
2110 mAh
Talk time (3G) *
20.6 h
Standby time (3G) *
395 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72.8 mm
Depth
10.3 mm
Height
148.2 mm
Weight *
145 g
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 10:03:19
Uk has collected 10 expert reviews for ASUS ZenFone 5 A500KL 12.7 cm (5") Android 4.4 4G Micro-USB 2 GB 16 GB 2110 mAh Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
kitguru.net
Updated:
2019-12-01 10:03:19
The most recent of the ASUS ZenFone range, the ZenFone 5 LTE debuted in July 2014. While the other ZenFone models went against the current smartphone trend by ditching Qualcomm for Intel Atom processors, the ZenFone 5 LTE features a Snapdragon 400 CPU. Ot...
Good Excellent camera, Very responsive everyday performance, Battery can comfortably last a day, Good value after dropping in price, Userfriendly OS...
Bad Display doesn't excite, It's a stretch to reach the on/off button.
Bottom line Overall, the ZenFone 5 LTE proved to be a great success – another hit from ASUS and their ZenFone range. Fantastic real-world performance and an excellent camera top the list of great features.The battery life might not be remarkable, but it will last a f...
85%
pocket-lint.com
Updated:
2019-12-01 10:03:19
About two years ago cheap phones reeked of compromise; the gap between entry-level Android phones and top-end ones was massive. But that's all changed recently, with phones like the Asus Zenfone 5 and Motorola Moto G (2014) plugging the gap. Spend in the...
Good Generally neat design, good value prospect...
Bad Screen brightness, limited battery, over-saturated camera results...
Bottom line The Asus Zenfone 5 offers much of the experience of a phone that, until recently, would have cost twice the price. However, its main competitor, the pocket-pleasing Moto G (2014), does make it tough for the Asus to truly stand out. If Asus were to...
80%
Brand Image Product code Product Stock Price from
ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black ASUS ZenFone ZS571KL-2A012A 14.5 cm (5.7") Hybrid Dual SIM Android 7.0 4G USB Type-C 6 GB 128 GB 3300 mAh Black
(show image)
90AK0021-M00130 ZS571KL-2A012A 0.00
(excl. VAT)
0 (incl. VAT)