location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SonicWall Check ‘SonicWall’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SonicWALL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAN Acceleration Virtual Appliance 5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01-SSC-9457 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0758479094579 show
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘SonicWall’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SonicWall: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:22:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 24x7
Long product name SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s) :
The long product name of SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAN Acceleration Virtual Appliance 5000, 3Y, 1U, 24x7, Linux
More>>>
Short summary description SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s):
This short summary of the SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

SonicWall WAN Acceleration Virtual Appliance 5000, 1 license(s), 3 year(s), 24x7

Long summary description SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s):
This is an auto-generated long summary of SonicWall WAN Acceleration Virtual Appliance 5000 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

SonicWall WAN Acceleration Virtual Appliance 5000. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 24x7

Brand Image Product code Product Stock Price from
SonicWall

SonicWall Advanced Gateway Security Suite
(show image)
01-SSC-1440 Advanced Gateway Security Suite 0.00
(excl. VAT)
0 (incl. VAT)
SonicWall

SonicWall Advanced Gateway Security Suite
(show image)
01-SSC-1430 Advanced Gateway Security Suite 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)