location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 720478-B21 power supply unit 500 W Flex ATX Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
720478-B21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
720478-B21 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 12:15:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 720478-B21 power supply unit 500 W Flex ATX Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 W 100 - 240 V
  • - Server Flex ATX 80 PLUS Platinum
  • - Metallic
Warranty: HP power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.
Long product name HP 720478-B21 power supply unit 500 W Flex ATX Metallic :
The long product name of HP 720478-B21 power supply unit 500 W Flex ATX Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500W, 80Plus Platinum, 94%
More>>>
HP 720478-B21 power supply unit 500 W Flex ATX Metallic:
The official description of HP 720478-B21 power supply unit 500 W Flex ATX Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How do you improve data center power efficiency without impacting IT performance? HP Flexible Slot Power Supplies provide up to 94% power efficiency with 80Plus Platinum-certified power supplies that lower server power requirements and reduce power waste in your data center. Flex Slot Power Supplies have a form factor that is 25% smaller than previous generation power supplies, providing more space to add additional server options and improve the performance of your servers.
Flex Slot Power Supplies provide fast, tool-less hot plug access to server power supplies for greater serviceability and are supported across the entire ProLiant DL300 Gen9 Server family, simplifying your spares strategy and further reducing data center costs. Are you currently using or interested in the HP Power Discovery Services solution? Support for Power Discovery Services can be added to all ProLiant DL300 Gen9 Servers with the Flex Slot 1400W Platinum Plus Power Supply option.

Features
Improve Data Center Efficiency Without Impacting IT Performance
HP Flexible Slot Power Supplies provide up to 94% power efficiency with 80Plus Platinum-certified power supplies that lower server power requirements and reduce power waste in your data center.
The Flex Slot form factor is 25% smaller than previous generation Common Slot power supplies, providing more space to add additional server options and improve your IT performance.
Provides fast, tool-less hot plug access to server power supplies for greater serviceability.
Supported across all ProLiant DL300 Gen9 Servers, simplifying your spares strategy and reducing data center costs.
Continued support for HP Power Discovery Services with embedded power line communication technology available in the 1400W Platinum Plus option.

Short summary description HP 720478-B21 power supply unit 500 W Flex ATX Metallic:
This short summary of the HP 720478-B21 power supply unit 500 W Flex ATX Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HP 720478-B21, 500 W, 100 - 240 V, 94%, Server, Flex ATX, 80 PLUS Platinum

Long summary description HP 720478-B21 power supply unit 500 W Flex ATX Metallic:
This is an auto-generated long summary of HP 720478-B21 power supply unit 500 W Flex ATX Metallic based on the first three specs of the first five spec groups.

HP 720478-B21. Total power: 500 W, AC input voltage: 100 - 240 V, Efficiency: 94%. Purpose: Server, Power supply unit (PSU) form factor: Flex ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Metallic. Width: 68 mm, Depth: 40.4 mm, Height: 225.3 mm

Power
Total power *
500 W
AC input voltage *
100 - 240 V
Efficiency
94%
Performance
80 PLUS certification *
80 PLUS Platinum
Purpose *
Server
Performance
Power supply unit (PSU) form factor *
Flex ATX
Design
Product colour
Metallic
Weight & dimensions
Width
68 mm
Depth
40.4 mm
Height
225.3 mm
Weight
910 g
Country Distributor
Polska 1 distributor(s)