location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FlexScan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EV2450-BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV2450-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047045564
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 345881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:52:31
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - E 16 kWh 15.6 W
Warranty: Five-year on-site replacement service
Long product name EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black :
The long product name of EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" IPS, 1920 x 1080, 16:9, 250cd/m2, CR 1000:1, 5 ms, 1 x VGA, 1 x DVI-D, 1 x DisplayPort, 1 x HDMI, USB 3.0 Hub
More>>>
EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
The official description of EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The full HD monitor that's nice to look at and even better to use

The monitor features a new “Fusion” design that combines EIZO’s own EcoView technologies for reduced power consumption and improved visual ergonomics inside an extremely compact cabinet.

Short summary description EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This short summary of the EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO FlexScan EV2450-BK, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

EIZO FlexScan EV2450-BK. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
720 x 400, 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
31 - 81 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Digital horizontal frequency
31 - 68 kHz
Digital vertical frequency
59 - 61 Hz
DDC/CI
Yes
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Certification
TCO Displays 6.0, EPEAT Gold (US), TUV/Ergonomics (including ISO9241-307), TUV/GS, RCM, CE, CB, cTUVus, FCC-B, Canadian ICES-003-B, TUV/S, VCCI-B, EPA Energy Star, WEEE, China RoHS, CCC, GOST-R
Compliance industry standards
RoHS
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Card reader integrated
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
14 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-172 - 172°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
16 kWh
Power consumption (typical) *
15.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
47 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
346708
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
537.6 mm
Depth (with stand)
233 mm
Height (with stand)
473.5 mm
Weight (with stand)
6.2 kg
Width (without stand)
537.6 mm
Depth (without stand)
47.9 mm
Height (without stand)
317.6 mm
Weight (without stand)
3.8 kg
Packaging data
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-12-21 09:59:49
Uk has collected 21 expert reviews for EIZO FlexScan EV2450-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tftcentral.co.uk
Updated:
2017-05-16 03:22:33
There's been quite a trend recently in ultra-slim bezel designs, attracting interest from users looking for a sleek and stylish screen, particularly when they are using multi-monitor setups. We reviewed Dell's 23.8" U2414H display back at the beginni...
Good Good default setup and great all-round performance, Decent responsiveness and very low lag for gaming, Useful extra features like ambient light sensor, motion sensor, speakers...
Bad Stand adjustments aren't great, tilt is too stiff, OSD menu somewhat basic in design...
Bottom line The Eizo EV2450 was an impressive screen all-round, offering a very interesting alternative to the popular Dell U2414H. We were pleased with its excellent default setup, providing reliable gamma, white point, colour accuracy and a strong contrast ratio. M...
0%
itpro.co.uk
Updated:
2018-02-25 05:23:39
Sign up for our daily newsletterIt's difficult to imbue a monitor with character when all you're working with is essentially a black plastic rectangle. Somehow, though, Eizo has defied the odds with the stark, modern-looking FlexScan EV2450.Despite da...
Good Generous warranty, Excellent colour accuracy and contrast, Good design...
Bad Brightness could be better, No Thunderbolt 3...
Bottom line The FlexScan EV2450 is a formidable package. If you want a capable high-quality monitor that's elegant without being flashy, this monitor is an excellent choice...
100%
monitornerds.com
Updated:
2019-12-18 04:15:36
UPDATED 2019: The Eizo FlexScan EV2785 is a sophisticated premium monitor designed for offices and studios who require a reliable and high-quality display for everyday tasks. The monitor offers advanced features such as USB-C connectivity and an a...
Bottom line The Eizo FlexScan EV2785 is a fantastically designed business monitor with quality and functionality at the heart of its being. The IPS panel is vibrant and accurate right out of the box, so users only need to tinker with the brightness for comfortable us...
94%
Brand Image Product code Product Stock Price from
EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White EIZO FlexScan EV2785-WT LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD White
(show image)
EV2785-WT EV2785-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black EIZO FlexScan EV2785-BK LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
EV2785-BK EV2785-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White EIZO FlexScan EV2451-WT LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD White
(show image)
EV2451-WT EV2451-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White EIZO FlexScan EV2456-WT LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA White
(show image)
EV2456-WT EV2456-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black EIZO FlexScan EV2456-BK LED display 61.2 cm (24.1") 1920 x 1200 pixels WUXGA Black
(show image)
EV2456-BK EV2456-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2451-BK LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
(show image)
EV2451-BK EV2451-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black EIZO FlexScan EV2780-BK LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
EV2780-BK EV2780-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White EIZO FlexScan EV2780-WT LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White
(show image)
EV2780-WT EV2780-WT 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black EIZO FlexScan S1934H-BK LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Black
(show image)
S1934H-BK S1934H-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan S1934H-GY LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Grey EIZO FlexScan S1934H-GY LED display 48.3 cm (19") 1280 x 1024 pixels SXGA Grey
(show image)
S1934H-GY S1934H-GY 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)