ATEN logo

ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104310
Info modified on:
10 Aug 2024, 09:54:30
End of life date:
01 Aug 2021
Bullet Points ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black:
  • - Converts electrical data signals to optical signals
  • - HDMI (3D, 4kx2k,Deep Color); HDCP Compatible
  • - Superior video quality – up to 4096 x 2160
  • - RF/EMI free for clear signal transmission
  • - Easy to install with optical fiber cable
  • - Powered remote unit via USB Cable
  • - High data transfer rates of 10.2 Gbps
  • - Plug-and-play – no software required
Long product name ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black:

15m 4K HDMI Active Optical Cable

ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black:

The VE872 HDMI Active Optical Cable utilizes ATEN's unique AOC+™ technology that enables conversion between input signals and optical signals for optimum high bandwidth data transmissions. This EMI-resistant optical cable comes in 15m cable lengths with full support of 1080p resolutions that can withstand extreme conditions while improving speed and distance. It’s fully compliant with HDMI standards and provides support for high-speed transmission, 3D and 4K x 2K resolutions. This cable is the ideal solution for extending the reach of your digital signage in various settings, such as in large shopping malls and hospital facilities.

* Note: For extended cable lengths, ask your ATEN dealer about the VE874 50 m or VE875 100 m optical cables.

Short summary description ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black:

ATEN VE872, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black

Long summary description ATEN VE872 HDMI cable 15 m HDMI Type A (Standard) Black:

ATEN VE872. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, 3D, Maximum resolution: 4096 x 2160 pixels, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.