location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K2500 keyboard Home RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K2500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5E78AA#ABH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758651216 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 16:11:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP K2500 keyboard Home RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Black
Long product name HP K2500 keyboard Home RF Wireless Black :
The long product name of HP K2500 keyboard Home RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K2500 Wireless Keyboard
More>>>
HP K2500 keyboard Home RF Wireless Black:
The official description of HP K2500 keyboard Home RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Familiar comfort within a streamlined mobile design

Love your tablet but miss having a full-sized keyboard? Here’s the solution - the HP Wireless Keyboard K2500 with wireless connectivity. Includes a full number pad, dedicated hotkey shortcuts, and is readily compatible with Windows 8. Additional convenience - spill resistant, low-profile design, and quiet to operate. The basics you need, enhanced!

Short summary description HP K2500 keyboard Home RF Wireless Black:
This short summary of the HP K2500 keyboard Home RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP K2500, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP K2500 keyboard Home RF Wireless Black:
This is an auto-generated long summary of HP K2500 keyboard Home RF Wireless Black based on the first three specs of the first five spec groups.

HP K2500. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Home. Product colour: Black

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multimedia keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Protection features
Spill resistant
HP segment
Home
Features
Wireless range
10 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
440 x 240 x 151 mm
Keyboard weight
446 g
Packaging data
Quick start guide
Yes
Package width
538 mm
Package depth
182 mm
Package height
42.5 mm
Package tare weight
700 g
Packaging content
Receiver included
Yes
Receiver type
Nano receiver
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)