location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 42570064 ring binder A4 Green, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42570064
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42570064 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432106394
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 14:02:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 42570064 ring binder A4 Green, Metallic:
This short summary of the Leitz 42570064 ring binder A4 Green, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 42570064, A4, Polypropylene (PP), Green, Metallic, White, 190 sheets, 80 g/m²

Long summary description Leitz 42570064 ring binder A4 Green, Metallic:
This is an auto-generated long summary of Leitz 42570064 ring binder A4 Green, Metallic based on the first three specs of the first five spec groups.

Leitz 42570064. Format: A4, Material: Polypropylene (PP), Product colour: Green, Metallic. Width: 257 mm, Depth: 314 mm, Height: 32 mm. Quantity per pack: 1 pc(s)

Features
Format *
A4
Material
Polypropylene (PP)
Product colour
Green, Metallic
Inner colour
White
Maximum capacity
190 sheets
Media weight
80 g/m²
Ring diameter
2.5 cm
Rings quantity
2
Features
Spine label
Yes
Mechanism type
Lever
Weight & dimensions
Width
257 mm
Depth
314 mm
Height
32 mm
Weight
110 g
Packaging data
Quantity per pack
1 pc(s)