location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Tablet stand & cleaning kit SVC2334/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tablet stand & cleaning kit SVC2334/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC2334/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185601793
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Tablet stand & cleaning kit SVC2334/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tablets
Long product name Philips Tablet stand & cleaning kit SVC2334/10 :
The long product name of Philips Tablet stand & cleaning kit SVC2334/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tablet Stand & Cleaning Kit
More>>>
Philips Tablet stand & cleaning kit SVC2334/10:
The official description of Philips Tablet stand & cleaning kit SVC2334/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tablet stand with integrated cleaning kit for convenient typing, viewing and cleaning
Perfect design for use
- Tablet stand with integrated cleaning kit
- Convenient for typing, viewing and cleaning

Enrich your experience
- Compact folding stand for viewing tablet in any orientation

Bring it with you anywhere
- With built-in cleaner to clean your tablet anytime anywhere

Enjoy a spotless screen
- Anti-bacterial and antistatic liquid
- Effectively and safely eliminates > 99% of bacteria
- Safe and effective eco-friendly formula
- Streak-free cleaning fluid

Short summary description Philips Tablet stand & cleaning kit SVC2334/10:
This short summary of the Philips Tablet stand & cleaning kit SVC2334/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Tablet stand & cleaning kit SVC2334/10, Tablet/UMPC

Long summary description Philips Tablet stand & cleaning kit SVC2334/10:
This is an auto-generated long summary of Philips Tablet stand & cleaning kit SVC2334/10 based on the first three specs of the first five spec groups.

Philips Tablet stand & cleaning kit SVC2334/10. Mobile device type: Tablet/UMPC

Streak-free cleaning fluid

Enjoy a spotless screen with this streak-free cleaning fluid, specially formulated not to leave any kind of residue on your screen.

Eco-friendly formula

The eco-friendly formula of this cleaning fluid allows you to safely and efficiently clean your screen while protecting the environment.

Antistatic formula
Antistatic formula

Antistatic formula to effectively and safely remove dust, stains and fingerprints

With built-in cleaner

With built-in cleaner to effectively clean your tablet anytime anywhere

Tablet stand with cleaning kit

Tablet stand with integrated cleaning kit for convenient typing, viewing and cleaning

For typing, viewing & cleaning

Convenient for typing, viewing and cleaning

Compact folding stand

Compact folding stand for horizontal & vertical viewing / typing

Design
Mobile device type *
Tablet/UMPC
Weight & dimensions
Weight
71 g
Packaging content
Manual
Yes
Packaging data
Package width
145 mm
Package depth
34 mm
Package height
229 mm
Package weight
137 g
Package type
Blister