location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Stylus, stand and cleaning cloth SVC2333/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus, stand and cleaning cloth SVC2333/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC2333/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185601786
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Stylus, stand and cleaning cloth SVC2333/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tablet/Smartphone
  • - screen
Long product name Philips Stylus, stand and cleaning cloth SVC2333/10 :
The long product name of Philips Stylus, stand and cleaning cloth SVC2333/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus, stand and cleaning cloth
More>>>
Philips Stylus, stand and cleaning cloth SVC2333/10:
The official description of Philips Stylus, stand and cleaning cloth SVC2333/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylus, stand and cleaning cloth
Stylus and smartphone stand with cleaning cloth

For tablet and smartphone screens
- Responsive dual stylus tip

Compatible and easy to use
- Stand compatible with various smartphone models

Carry along with your portable device
- Headphones plug attachment for convenient portability

Safely clean and dry screens
- Ultra-fine microfiber cleaning cloth

Short summary description Philips Stylus, stand and cleaning cloth SVC2333/10:
This short summary of the Philips Stylus, stand and cleaning cloth SVC2333/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Stylus, stand and cleaning cloth SVC2333/10, Black, Blue, 9 g, Blister, 100 mm, 15 mm, 154 mm

Long summary description Philips Stylus, stand and cleaning cloth SVC2333/10:
This is an auto-generated long summary of Philips Stylus, stand and cleaning cloth SVC2333/10 based on the first three specs of the first five spec groups.

Philips Stylus, stand and cleaning cloth SVC2333/10. Product colour: Black, Blue. Weight: 9 g. Package type: Blister, Package width: 100 mm, Package depth: 15 mm

Responsive dual stylus tip

Responsive dual stylus tip for smartphones and tablet devices

Stand compatible with

Stand compatible with various smartphone models

Headphones plug attachment

Headphones plug attachment for convenient portability

Ultra-fine microfiber cloth

Ultra-fine microfiber cleaning cloth

Features
Product colour *
Black, Blue
Weight & dimensions
Weight
9 g
Packaging data
Package type
Blister
Package width
100 mm
Package depth
15 mm
Package height
154 mm
Package weight
33 g