location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3-in-1 Stylus SVC2332/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-in-1 Stylus SVC2332/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVC2332/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185601779
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3-in-1 Stylus SVC2332/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tablet/Smartphone
  • - screen
Long product name Philips 3-in-1 Stylus SVC2332/10 :
The long product name of Philips 3-in-1 Stylus SVC2332/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ball Pen, Brush and Stylus
More>>>
Philips 3-in-1 Stylus SVC2332/10:
The official description of Philips 3-in-1 Stylus SVC2332/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-in-1 Stylus
Ball Pen, Brush & Stylus
Precise clicking, smooth drawing and cleaning on tablets and smartphones

For tablet and smartphone screens
- Responsive & ergonomically designed stylus

Premium writing experience
- Fine tip ballpoint pen for writing on paper

Innovative and unique brush stylus
- Stylus for drawing, sketching and also for cleaning

Carrying convenience
- Slim and portable size with integrated clip

Short summary description Philips 3-in-1 Stylus SVC2332/10:
This short summary of the Philips 3-in-1 Stylus SVC2332/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3-in-1 Stylus SVC2332/10, Black, Silver, Blister, 85 mm, 15 mm, 193 mm, 41 g

Long summary description Philips 3-in-1 Stylus SVC2332/10:
This is an auto-generated long summary of Philips 3-in-1 Stylus SVC2332/10 based on the first three specs of the first five spec groups.

Philips 3-in-1 Stylus SVC2332/10. Product colour: Black, Silver. Package type: Blister, Package width: 85 mm, Package depth: 15 mm

Designed stylus

Responsive & ergonomically designed stylus tip for use on tablet and smartphone screens

Fine tip ballpoint pen

Fine tip ballpoint pen for premium writing experience on paper

Unique brush stylus

Innovative and unique brush stylus for drawing, sketching and also for cleaning application

Slim and portable size

Slim and portable size with integrated clip provides carrying convenience

Features
Product colour *
Black, Silver
Packaging data
Package type
Blister
Packaging data
Package width
85 mm
Package depth
15 mm
Package height
193 mm
Package weight
41 g