JBL logo

JBL Control Now AW speaker set Silver 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15784
Info modified on:
29 Jan 2024, 09:03:25
Long product name JBL Control Now AW speaker set Silver 2.1 channels:

CONTROL NOW AW - All-Weather 2-Way, Dual 4" Bookshelf/Wall-Mount/Corner-Mount Speaker

Short summary description JBL Control Now AW speaker set Silver 2.1 channels:

JBL Control Now AW, 2.1 channels, Silver, 300 W, 18 dB, 3 kg, 364 x 251 x 127 mm

Long summary description JBL Control Now AW speaker set Silver 2.1 channels:

JBL Control Now AW. Audio output channels: 2.1 channels, Product colour: Silver, Peak Music Power Output (PMPO): 300 W. Signal-to-Noise Ratio (SNR): 18 dB. Weight: 3 kg, Dimensions (WxDxH): 364 x 251 x 127 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.