location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL NO OPTICAL DEVICE BLANK COVER server

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NO OPTICAL DEVICE BLANK COVER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
321-BBIW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063830008
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Feb 2019 18:55:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL NO OPTICAL DEVICE BLANK COVER server :
The long product name of DELL NO OPTICAL DEVICE BLANK COVER server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kit - No Optical Device Blank Cover
More>>>
DELL NO OPTICAL DEVICE BLANK COVER server:
The official description of DELL NO OPTICAL DEVICE BLANK COVER server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kit - No Optical Device Blank Cover

Short summary description DELL NO OPTICAL DEVICE BLANK COVER server:
This short summary of the DELL NO OPTICAL DEVICE BLANK COVER server data-sheet is auto-generated and uses the product title and the first six key specs.

DELL NO OPTICAL DEVICE BLANK COVER

Long summary description DELL NO OPTICAL DEVICE BLANK COVER server:
This is an auto-generated long summary of DELL NO OPTICAL DEVICE BLANK COVER server based on the first three specs of the first five spec groups.

DELL NO OPTICAL DEVICE BLANK COVER

Brand Image Product code Product Stock Price from
DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 250 W DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 8 GB DDR3-SDRAM 250 W
(show image)
R220-9476 R220
DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3.5 GHz 4 GB DDR3-SDRAM DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Core™ i3 i3-4150 3.5 GHz 4 GB DDR3-SDRAM
(show image)
R220-9407 R220
DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 250 W DELL PowerEdge R220 server 1 TB Rack (1U) Intel® Xeon® E3 V3 Family E3-1220V3 3.1 GHz 4 GB DDR3-SDRAM 250 W
(show image)
R220-4085 R220
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)