location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaTab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Lynx
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K3011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59347326
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 14:05:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black
  • - 29.5 cm (11.6") 1366 x 768 pixels IPS
  • - Intel Atom® Z2760 1.8 GHz
  • - 16 GB Card reader integrated
  • - Single camera 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 6800 mAh 16 h
  • - Windows 8
Warranty: 1 Year
Long product name Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black :
The long product name of Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z2760 (1.80 GHz), 2GB DDR2 RAM, 64GB, 11.6" HD IPS (1366x768), WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8 64-bit
More>>>
Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black:
The official description of Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and Light
At 9.48mm thin and only weighing 640g, the IdeaTab Lynx is a practical mobile companion and comfortable for reading and web surfing when you want to relax.

Apps, Games or Productivity
Running touch optimized Windows 8 apps as well as familiar desktop software including Microsoft Office the IdeaTab Lynx breaks the boundaries of tablet computing. The optional keyboard dock also enable productive workstation computing.

Full HD IPS Display
Vibrant, wide-view 11.6" IPS display with five-finger multitouch technology seamlessly integrates with Windows 8 and allows more precise control as well as a vivid and immersive viewing experience.

Complete Connectivity
Micro-USB, microSD, and micro-HDMI slots on the tablet; two USB 2.0 ports on the optional keyboard dock.

Front Camera
2.0MP front-facing webcam and digital microphone for crystal-clear Web chats.

Dual Surround Sound Speakers and Audio Jack
Whether you're watching a movie or listening to your favorite music the IdeaTab Lynx offers a great audio as well as visual experience.

Up to 16 hours Battery Life
The tablet gives you up to 8 hours battery life but you can double it to 16 hours when you connect it with the optional keyboard dock.

Connected Standby
Save even more power with Connected Standby, which syncs your emails and online information even when your tablet's in sleep mode.

Short summary description Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black:
This short summary of the Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaTab Lynx K3011, 29.5 cm (11.6"), 1366 x 768 pixels, 16 GB, 2 GB, Windows 8, Black

Long summary description Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black:
This is an auto-generated long summary of Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black based on the first three specs of the first five spec groups.

Lenovo IdeaTab Lynx K3011. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.2 kg. Operating system installed: Windows 8. Product colour: Black

Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Panel type
IPS
Display brightness
400 cd/m²
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z2760
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
Processor cache
1 MB
Processor cache type
L2
Conflict-Free processor
Yes
Processor code
SR0Z4
Processor lithography
32 nm
Processor operating modes
32-bit
Processor package size
14 x 14 mm
Stepping
C0
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
No
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity
2
Micro-USB 2.0 ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Black
Performance
GPS (satellite)
No
Gyroscope
Yes
Electronic compass
Yes
Position location *
No
Software
Platform *
Windows
Operating system version
64
Operating system installed *
Windows 8
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel Smart Connect Technology
No
Embedded options available
No
Intel Virtualization Technology (VT-x)
No
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
6800 mAh
Battery life (max)
16 h
Weight & dimensions
Width
300.9 mm
Depth
188 mm
Height
9.48 mm
Weight
1.2 kg
Packaging content
Keyboard included
Yes
Other features
Processor socket
FC-MB4760
Wi-Fi
Yes
Processor ARK ID
70105
Source Testseek summary Average rating
Reviews
Updated:
2014-10-15 10:48:29
Uk has collected 51 expert reviews for Lenovo IdeaTab Lynx K3011 Intel Atom® 16 GB 29.5 cm (11.6") 2 GB Wi-Fi 4 (802.11n) Windows 8 Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-10-15 10:48:28
Lenovo makes a wide range of tablets running both Windows 8 and Windows RT, as well as some cheaper Android tablets too. However, the new Lynx is a top-of-the-range Windows 8 model that focuses on stylish design and entertainment features. Lenov...
Bottom line If you specifically require a tablet that runs Windows 8 then the slimline design and striking IPS display of the Lynx make it one of the better options currently available. However, it's quite expensive on its own – especially given the modest memory and...
70%
pcadvisor.co.uk
Updated:
2014-10-15 10:48:28
Lenovo's IdeaTab Lynx falls into roughly the same category as the Acer Iconia W700 and the HP Envy x2 : an Atom-powered Windows 8 tablet with a keyboard dock that sports a second battery, creating an ultraportable laptop . Costing £599 inc VAT (£499 ex VA...
Bottom line The Lenovo IdeaTab Lynx gives Intel Atom hybrids a bad name.Tags:Laptops,Tablets,WindowsBest prices todayRetailer Price Delivery  Price comparision from, and manufacturersShare this articleShareTweetSendHi. I saw this on PC Advisor and thought you shoul...
70%
itreviews.com
Updated:
2014-10-15 10:48:28
Lenovo has another entry into the Windows 8 pantheon of touch-enabled Windows devices, with the Lenovo IdeaTab Lynx K3011. An Atom-powered Windows tablet of the same ilk as the HP Envy X2 (11-g012nr) or the Asus VivoTab Smart ME400C, the IdeaTab Lynx is d...
Bottom line The Lenovo IdeaTab Lynx K3011 slate tablet won't replace your laptop as your main Windows machine, but it's not a bad choice for a second or third device...
60%
thunderbaylive.com
Updated:
2014-10-15 10:48:28
Lisa Gade reviews the Lenovo IdeaTab Lynx Intel Atom Windows 8 tablet. The Lynx has an 11.6″ IPS display running at 1366 x 768. Like all Win 8 Atom tablets, it's powered by a 1.8GHz dual core Clovertrail Z2760 CPU with 2 gigs of RAM and Imagination Techno...
0%
engadget.com
Updated:
2014-10-15 10:48:28
If Windows 8 tablets with Intel's Clover Trail silicon under the hood were once a curiosity, well, they're certainly not novelties anymore. We've seen lower-powered hybrids from virtually every PC maker, providing a cheaper counterpoint to Core i5 and i7...
Good Solid performance, Bright IPS display...
Bad Uncomfortable keyboard deck, No rear camera, Shorter battery life than the competition...
Bottom line The IdeaTab Lynx has a bright IPS screen, but it's ultimately not Lenovo's best Windows 8 hybrid...
69%
notebookcheck.net
Updated:
2014-10-15 10:48:28
We have previously tested the IdeaTab Lynx K3011W tablet in April. However, as the keyboard dock K30PK11 was not available at that time, we have decided to take a second look at what this test model has to offer. The dock turns the tablet into a netbook a...
Good Bright IPS display, Low power consumption, Great workmanship, Long battery life, Silent...
Bad No proper docking port (connection via Micro USB), Small assortment of ports, Switching between the batteries can be problematic, Poor workmanship of the dock, Modest touchpad, Long charging time...
Bottom line In Review: Lenovo IdeaTab Lynx K3011W including keyboard dock. The test model of the Lenovo IdeaTab K3011W we checked in April impressed us. However, the addition of the keyboard dock K30PK11 has lowered our overall rating. The mobile dock may add 2 USB...
74%
windowscentral.com
Updated:
2014-10-15 10:48:28
There is a modest assortment of Windows 8 tablets available these days. We've taken a look at the Microsoft Surface, the Acer Iconia W510, and the Samsung ATIV Smart PC500 and find them all to be capable Windows 8 tablets. We now turn our sights on the Le...
0%
infoworld.com
Updated:
2014-10-15 10:48:28
Lenovo's IdeaTab Lynx falls into roughly the same category as the Acer Iconia W700 and the HP Envy X2: an Atom-powered Windows 8 tablet with a keyboard dock that sports a second battery. With a starting price of $549, the IdeaTab is good for basic us...
71%
thinkcomputers.org
Updated:
2014-10-15 10:48:28
This item can be found at the following stores: We have seen quite a few Windows 8 tablets emerge since CES. These tablets gives users the full Windows 8 experience on a slate device that they can easily take with them. Microsoft’s own Surface Pro...
Good Bright 11.6-inch IPS display, Runs full Windows 8, Long battery life, Responsive touch panel, Micro USB to USB adapter included, Optional keyboard dock, Price...
Bad No second camera, No full-sized USB port, Lower quality construction...
Bottom line When it comes down to it the IdeaTab Lynx is a great Windows 8 tablet that any user is going to enjoy. I think the most compelling thing about the Lynx is the price. At $499 you are getting a great tablet that is going to run full Windows 8 and handle...
90%
notebookcheck.net
Updated:
2014-10-15 10:48:28
Of those choices, tablets with Intel Core CPUs undeniably offer the most performance - but they are also heavy, power-hungry, and expensive. Tablets based on Windows RT ( Microsoft Surface RT , Asus Vivo Tab RT TF600 ) lack certain features and compatibil...
Good slim design, light weight, vivid display, good contrast...
Bad no full-sized USB port, no rear-facing camera, average battery life, long charge times...
Bottom line Lenovo IdeaTab Lynx K3011WThe Lenovo IdeaPad Lynx K3011 (street price around $500 with 64 GB eMMC flash storage) is a decent enough tablet the performance of the Atom SoC is right where we would expect it to be, the weight is quite low, and the 11.6-inch...
87%
chipchick.com
Updated:
2014-10-15 10:48:28
It's one thing to see the Lynx, it's a whole different story when you feel it! It looks like an 11.6″ laptop screen and is only 9.45 mm (0.37″) thin. Weighing in just under a pound and a half, you'd never believe it's running a full version of Windows. It...
Good Light, Reasonably powerful and very capable, Very affordable, Great battery, Micro USB charging and full size USB compatibility, MicroSD card slot, Multitouch, Durable, Sleek, The...
Bad Only one USB port and it requires an adapter and doubles as the charging port, No cellular option, On screen keyboard needs improvement...
Bottom line The Lenovo Lynx doesn't just bridge the gap between laptop and tablet, it takes over the entire spectrum. If you're not doing anything especially processor intensive, it can act as a completely functional laptop with USB and all. Since it's running fu...
0%
mobiletechreview.com
Updated:
2014-10-15 10:48:28
twitter: @lisagade) Not too long ago we looked at the Lenovo ThinkPad Tablet 2, one of the smallest Windows 8 Atom tablets, and now we're looking at the consumer line counterpart, the Lenovo IdeaTab Lynx. The Lynx is also powered by a 1.8GHz dual cor...
Good Thin and light, long battery life, optional keyboard dock doubles battery life...
Bad Not a gorgeous design, keyboard dock could have more ports...
Bottom line The Lenovo IdeaTab Lynx offers all the things we like about Intel Atom Windows 8 tablets: long battery life, silent operation, long standby and a thin and light design. But its looks detract from an otherwise solid experience, and I fear that it may n...
70%
phonearena.com
Updated:
2014-10-15 10:48:28
Just last month, we checked out the well-rounded performer in the Lenovo ThinkPad Tablet 2, which did justice in the tablet market with its long withstanding ThinkPad brand. However, if you're still itching to save some money on a Windows 8 tablet, t...
Good Affordable price point compared to other Windows 8 tablets, Great battery life, Nearly zero bloatware...
Bad Sluggish performance with intensive tasks, Bland and boring design, Low quality construction...
Bottom line Seriously, if saving money is all that you care about, there's no arguing that you'll be doing just that with the Lenovo IdeaTab Lynx. Despite its less than appetizing design combined with its entry-level specs, the Lynx is able to deliver the same le...
65%
computershopper.com
Updated:
2014-10-15 10:48:28
A few years ago, there was a crop of compact computers with Intel Atom processors. Easier to carry than bulky laptops, they ran the same off-the-shelf Windows software (except for the toughest video editors and CAD programs), boasted good battery life...
Good Light weight, Long battery life, Two USB ports on keyboard dock...
Bad Plastic build feels cheap compared to competing systems, Keyboard dock adds $129 to the price, No SD card slot in dock, Atom processor and cramped storage are limiting...
Bottom line The IdeaTab Lynx is an impressively light convertible tablet with long battery life. But its plastic exterior and keyboard feel a bit cheap. Unless the Lenovo's price drops a bit, HP's aluminum-clad Envy x2 is a better buy...
60%
pcmag.com
Updated:
2014-10-15 10:48:28
Lenovo has another entry into the Windows 8 pantheon of touch-enabled Windows devices, with the Lenovo IdeaTab Lynx K3011. An Atom-powered Windows tablet of the same ilk as the HP Envy X2 (11-g012nr)%displayPrice% at %seller% or the Asus VivoTab Smart ME4...
Good Sturdy construction. Energy-efficient Intel Atom processor. Decent performance.
Bad Relatively short battery life. Full functionality requires accessory keyboard (sold separately)...
Bottom line The Lenovo IdeaTab Lynx K3011 slate tablet won't replace your laptop as your main Windows machine, but it's not a bad choice for a second or third device...
70%
tabletpcreview.com
Updated:
2014-10-15 10:48:28
The Lenovo IdeaTab Lynx finds itself awkwardly in the middle. It's not exactly a budget tablet, but it doesn't really have the specs to compete against most mid-tier tablets either.The Intel Atom-based tablet does offer full Windows 8 functionality, but w...
Good strong battery life, vibrant display...
Bad mediocre performance, fragile build, fingerprint magnet...
Bottom line The Lenovo IdeaPad Lynx is not really as cost effective as some of the lower-end Intel Atom Windows 8 tablets on the market, but for just a few hundred dollars more other tablets offer way more in terms of performance and build quality. Users who are lo...
50%
hothardware.com
Updated:
2014-10-15 10:48:29
Microsoft's Surface Pro has been out just over a month now, but with its $899 base price, it's at the high-end of what a lot of consumers are willing to fork over for a Windows 8-equipped tablet, and that's not even factoring in the $120+ keyboard opti...
Good Bright, beautiful screen, Svelte, light, but sturdy chassis, Screen and UI responsive to gestures, Solid tablet/netbook performance...
Bad Keyboard dock could be sturdier, No option for a 128GB or larger SSD...
Bottom line Windows 8 and the highly efficient, low-power processors available today have made it possible to integrate a fully-functional Windows PC in the form factor of a traditional tablet, that's also manages to be touch-friendly and offer great battery life...
0%
Laptopmag.com
Updated:
2014-10-15 10:48:29
Looking for a lightweight Windows 8 tablet for work and play? The Lenovo IdeaPad Lynx K3011 might be the slate you're looking for. Available at Staples and Best Buy for $549, the Lynx offers an Intel Atom processor with integrated graphics and a brigh...
Good Bright, vibrant display, Solid performance, Above-average battery life, Slim, lightweight design...
Bad No full-size USB port, Lacks rear-facing camera...
Bottom line The Lenovo IdeaPad Lynx offers a bright 11.6-inch display and long battery life, but it's not the best value.
60%
Digitaltrends.com
Updated:
2014-10-15 10:48:29
Over the past two months we've seen several Intel Atom-based tablets, each giving us serious netbook flashbacks with their 10-inch displays. The Lenovo IdeaTab Lynx has almost identical specs with a big exception: This tablet has an 11.6-inch display. Is...
Good Lightweight and thin, Includes USB dongle, Good battery life...
Bad Build quality doesn't feel sturdy, Widescreen aspect ratio throws off balance, Few ports, Narrow viewing angles, Windows 8 not a good tablet OS...
Bottom line The Lenovo IdeaTab Lynx is a decidedly middle of the road tablet: slow performance, decent battery life, so-so screen. The design won't win any awards, but we do like that a keyboard dock with extra ports is available. It's not the best Atom-based table...
50%
umpcportal.com
Updated:
2014-10-15 10:48:29
I've never been a big fan of tablet PCs. A UMPC with 5-7† screen, yes but the classic tablet pc with digitizer and 11.6 or greater screen size was too awkward for me, Too heavy to hold in one hand, with poor battery life and screen input limited to a p...
0%
networkworld.com
Updated:
2015-05-16 06:21:41
Lenovo's Atom-based Windows 8 tablet-laptop hybrid is lightweight and usable, but build quality doesn't cut itLenovo's IdeaTab Lynx falls into roughly the same category as the Acer Iconia W700 and the HP Envy X2: an Atom-powered Windows 8 tablet with a ke...
0%
networkworld.com
Updated:
2015-05-22 06:42:54
Lenovo's Atom-based Windows 8 tablet-laptop hybrid is lightweight and usable, but build quality doesn't cut itLenovo's IdeaTab Lynx falls into roughly the same category as the Acer Iconia W700 and the HP Envy X2: an Atom-powered Windows 8 tablet with a ke...
0%
Country Distributor
United Kingdom 1 distributor(s)