location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14 Executive Leather Messenger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Executive Leather Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K0S31AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793545720 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:24:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Dec 2017
Product end of life date
Bullet Points HP 14 Executive Leather Messenger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 35.6 cm (14") Black
  • - Leather
  • - Shoulder strap
  • - 1.13 kg
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 14 Executive Leather Messenger :
The long product name of HP 14 Executive Leather Messenger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14 Executive Leather Messenger
More>>>
HP 14 Executive Leather Messenger:
The official description of HP 14 Executive Leather Messenger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Present a polished appearance and keep your notebook safe in and out of the office with the HP Executive Leather Messenger.

Room for all your business basics.
Get a padded compartment for your notebook, internal pockets for your tablet, cables, accessories, pens, phone, and more. Two exterior pockets give you easy access to the items you use most. The flap cover and top zip closure provide added security.

Carry it your way.
Carry the case with the double handles or use the comfortable padded crossbody strap to keep your hands free for other tasks. Traveling is a breeze with the luggage pass-through that fits over the handle of most rolling suitcases.

Award-winning support.
Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP 14 Executive Leather Messenger:
This short summary of the HP 14 Executive Leather Messenger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14 Executive Leather Messenger, Messenger case, 35.6 cm (14"), Shoulder strap, 1.13 kg

Long summary description HP 14 Executive Leather Messenger:
This is an auto-generated long summary of HP 14 Executive Leather Messenger based on the first three specs of the first five spec groups.

HP 14 Executive Leather Messenger. Case type: Messenger case, Maximum screen size: 35.6 cm (14"), Shoulder strap. Weight: 1.13 kg

Room for all your business basics.

Get a padded compartment for your notebook, internal pockets for your tablet, cables, accessories, pens, phone, and more. Two exterior pockets give you easy access to the items you use most. The flap cover and top zip closure provide added security.

Carry it your way.

Carry the case with the double handles or use the comfortable padded crossbody strap to keep your hands free for other tasks. Traveling is a breeze with the luggage pass-through that fits over the handle of most rolling suitcases.

Award-winning support.

Get the reassurance of a one-year parts replacement limited warranty.

Features
Maximum screen size *
35.6 cm (14")
Case type *
Messenger case
Material *
Leather
Product main colour *
Black
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Width
460.7 mm
Depth
139.9 mm
Height
289.8 mm
Weight
1.13 kg