location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-8090DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD43301BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A3+ 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi :
The long product name of Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-8090DW - 34ppm/34ppm, 7 s, 4800 x 1200 DPI, USB, 802.11b/g/n, 25.9 kg
More>>>
Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
The official description of Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally-friendly and low-intervention printing

A small to medium workgroup A3+ printer that's perfect for businesses who have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. Epson's clean technology helps create a more environmentally-friendly workplace, and PDL printer emulations and Gigabit Eithernet are ideal for enterprise integration.
Key Features

Low TCO A3+ business printer
Low total cost of ownership duplex printer
Ecological
Uses up to 80 percent less power than competitive colour lasers1
Built for business
PDL emulations, Gigabit Ethernet, Wi-Fi and Wi-Fi direct™
Enhance productivity
Automatic double-sided printing, and scalable paper capacity for less refilling
PrecisionCore technology
Epson’s most advanced printhead technology

Short summary description Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
This short summary of the Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-8090DW, Colour, 4800 x 1200 DPI, 4, A3+, 65000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-8090DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total input capacity *
330 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF) input capacity
80 sheets
Maximum input capacity
1831 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Ledger (media size), Legal
Paper handling
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA2
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
53 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Power
Power consumption (printing) *
37 W
Power consumption (off)
0.4 W
AC input voltage
220 V
AC input frequency
50 Hz
Weight & dimensions
Width
567 mm
Depth
570 mm
Height
378 mm
Weight
25.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:28:35
Uk has collected 1 expert review for Epson WorkForce Pro WF-8090DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2018-06-01 11:28:35
The Epson WorkForce Pro WF-8090 ($799.99) is a beast of a printer, an inkjet clearly designed to go head-to-head with color lasers. In that, it largely succeeds, with sizzling speed and low running costs. The WF-8090, which Epson bills as a heavy-duty wor...
Good Low price for its capabilities, Low cost per page, PCL and PostScript drivers, Wi-Fi Direct, Sizzling speed on our tests...
Bad Small LCD is tricky to use, Standard paper capacity is somewhat sparse, Overall subpar output quality, with slightly subpar graphics and photos in testing...
Bottom line The Epson WorkForce Pro WF-8090 Network Color Printer is an inkjet that can print at tabloid size and larger, and has great speed, as well as low running costs...
80%
Brand Image Product code Product Stock Price from
Epson WorkForce Pro WF-6090DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi Epson WorkForce Pro WF-6090DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
(show image)
C11CD47301BY WF-6090DW 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-5110DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi Epson WorkForce Pro WF-5110DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
(show image)
C11CD12301BY WF-5110DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)