Epson logo

Epson LX-1350 dot matrix printer 240 x 144 DPI Colour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122500
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson LX-1350 dot matrix printer 240 x 144 DPI Colour:

Impact dot matrix, 9 pins, 136 columns, 9 Needles, 240 x 144 DPI, USB 2.0, RS-232, 33 Watt, 6.6 kg

Epson LX-1350 dot matrix printer 240 x 144 DPI Colour:

With paper handling up to A3 size, the Epson LX-1350 is the ideal printer to deal with lighter duties on a larger scale.

This wide-carriage 9-pin printer fits perfectly into a range of environments including data reporting, listings and point-of-sale. It is 337 cps fast, very reliable and cost efficient and has a range of options so you can create the perfect high quality printer to match your changing business requirements.

Flexible working
Handle light duties in style with printing up to A3 size, 5-part forms (1 original + 4 copies) and 337 cps (12cpi) speed.

Get connected
Enjoy no-fuss support for a range of office equipment with auto switching between USB, parallel and serial sources.

Optional extras
Choose from a wide range of options to match changing needs, including a 50 cut-sheet feeder, roll paper holder and wired or wireless networking.

- Wider format
- Fast, reliable 9-pin printing up to A3
- High productivity
- Print up to 337 characters per second (12 cpi)
- Multi-part flexibility
- Print up to 5-part forms (1 original 4 copies)
- Paper handling
- Top, bottom, front and rear paper paths
- Easy connectivity
- Auto switch between USB, parallel, serial sources

Short summary description Epson LX-1350 dot matrix printer 240 x 144 DPI Colour:

Epson LX-1350, 240 x 144 DPI, 0.065 - 0.39 mm, Black, 128 KB, 54 dB, Indonesia

Long summary description Epson LX-1350 dot matrix printer 240 x 144 DPI Colour:

Epson LX-1350. Maximum resolution: 240 x 144 DPI. Continuous paper width range: 0.065 - 0.39 mm. Product colour: Black, Buffer size: 128 KB, Sound pressure level (printing): 54 dB. Standard interfaces: RS-232, USB 2.0. Print head: 9-pin, Print head life: 400 million characters

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.