location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expression Photo XP-55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD36401 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1400 DPI A4 (210 x 297 mm)
  • - Inkjet Borderless printing Duplex printing
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Yellow
  • - Wi-Fi Ethernet LAN USB port
Long product name Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi :
The long product name of Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5760 x 1400 Dpi, 22ppm, USB 2.0, 5000g, White
More>>>
Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi:
The official description of Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-quality photos at home
Ideal for photo enthusiasts looking for superior photo printing. The Expression Photo XP-55 uses Claria Photo HD ink to ensure photos will last for generations1. The addition of Wi-Fi and mobile printing with Epson Connect2 make sharing your creations quick and easy. You also benefit from dual paper trays and CD/DVD printing capability.

Superior results
The XP-55 has been specially designed for photography enthusiasts after top-quality results. It uses Epson's own Claria Photo HD ink, an exceptional, 6-colour individual inkset for superior-quality, long-lasting photographs that can last for a stunning 300 years in a photo album1.

Mobile printing
Epson Connect consists of Epson iPrint2– for easy wireless printing from smartphones and tablets; Epson Creative Print2 – print photos directly from Facebook, and Epson Email print2 – print from anywhere in the world by emailing photos and documents directly to the printer. AirPrint3 is also supported.

Wireless connectivity
Print wirelessly from around the house. Automatic Wi-Fi set-up4 makes configuring laptops and computers to print wirelessly extremely easy. The XP-55 is also Wireless PictBridge-ready, so you can print straight from compatible cameras.

Versatile printing
Dual paper trays, one for A4 and one for photo paper, and a speciality media feed for thicker card makes for easy, versatile printing. Printing directly on to suitable CD/DVDs is also possible. Double-sided printing will help save money and is kinder to the enviornment.

Short summary description Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi:
This short summary of the Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Photo XP-55, Inkjet, 5760 x 1400 DPI, A4 (210 x 297 mm), Borderless printing, Duplex printing, Wi-Fi

Long summary description Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi:
This is an auto-generated long summary of Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Photo XP-55. Print technology: Inkjet, Maximum resolution: 5760 x 1400 DPI. Maximum print size: A4 (210 x 297 mm). Borderless printing, Duplex printing. Wi-Fi. Product colour: White

Printing
Borderless printing *
Yes
Duplex printing
Yes
Print technology *
Inkjet
Maximum resolution *
5760 x 1400 DPI
Time to first page (colour, normal)
15 s
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Features
Market positioning *
Home & office
Product colour *
White
Number of print cartridges
6
Printing colours
Black, Cyan, Light Cyan, Light magenta, Yellow
Built-in display
No
Number of printing colours
6
Input & output capacity
Total input capacity
100 sheets
Paper input type
Paper tray
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Printing sizes
10 x 15, 13 x 18, 16 x 9
Borderless printing media sizes
A4, A5, A6, Legal, Letter
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Direct printing *
No
PictBridge *
Yes
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Sound pressure level (printing)
39 dB
Power
Power source *
AC
Power consumption (printing) *
19 W
Power consumption (sleep)
1.9 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
338 mm
Height
141 mm
Weight
5 kg
Packaging data
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Bundled software
Epson Easy Photo Print Epson Print CD
Logistics data
Harmonized System (HS) code
84433210
Other features
LED indicators
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:01:06
Uk has collected 1 expert review for Epson Expression Photo XP-55 photo printer Inkjet 5760 x 1400 DPI A4 (210 x 297 mm) Wi-Fi and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-11 15:01:06
What is the Epson Expression Photo XP-55? There's still a good market for inkjet printers aimed at the photo enthusiast and Epson has always been highly regarded for its photo printers. The Expression Photo XP-55 builds on this reputation and adds in a co...
Good Duplex print, Front panel PictBridge socket, Simple wireless connection...
Bad Fiddly manual output tray, Noisy when feeding paper, 100-sheet plain paper tray...
Bottom line Epson's Expression Photo XP-55 is a well provisioned photo inkjet, with extras such as CD/DVD print, three paper sources and comprehensive wireless support. It's a bit noisy when printing and it's a shame there's no LCD display or provision to print from...
80%
Country Distributor
United Kingdom 3 distributor(s)