location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R808 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R808
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-R808 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276056982 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R808 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Brand compatibility: Samsung
  • - 100000 pages
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - 1 pc(s)
Long product name Samsung CLT-R808 printer drum Original 1 pc(s) :
The long product name of Samsung CLT-R808 printer drum Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CMYK Imaging Units, 100000 Page Yield
More>>>
Samsung CLT-R808 printer drum Original 1 pc(s):
The official description of Samsung CLT-R808 printer drum Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CMYK Imaging Units - 100,000 Page Yield
Only original Samsung supplies allow users to take full advantage of the advanced easy-to-use features and benefits built into every Samsung printer. Samsung designs and manufactures our original color supplies hand-in-hand with Samsung printers to help ensure the full spectrum of bright, crisp colors, print quality and reliability that result in real value and savings.

- Designed and Manufactured by Samsung;
- Enjoy Crisp, Vibrant Color Prints;
- Get Real Value and Savings.

Short summary description Samsung CLT-R808 printer drum Original 1 pc(s):
This short summary of the Samsung CLT-R808 printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R808, Original, Samsung, X4250LX X4300LX, 1 pc(s), 100000 pages, Black, Cyan, Magenta, Yellow

Long summary description Samsung CLT-R808 printer drum Original 1 pc(s):
This is an auto-generated long summary of Samsung CLT-R808 printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLT-R808. Type: Original, Brand compatibility: Samsung, Compatibility: X4250LX X4300LX. Package width: 581 mm, Package depth: 138 mm, Package height: 111 mm. Master (outer) case width: 599 mm, Master (outer) case length: 294 mm, Master (outer) case height: 257 mm. Package tare weight: 290 g

Features
Printing colours
Black, Cyan, Magenta, Yellow
Compatibility *
X4250LX X4300LX
Type *
Original
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
100000 pages
Product colour
Black, Green
Weight & dimensions
Package width
581 mm
Package depth
138 mm
Package height
111 mm
Weight & dimensions
Package weight
1.5 kg
Logistics data
Harmonized System (HS) code
84439990
Master (outer) case width
599 mm
Master (outer) case length
294 mm
Master (outer) case height
257 mm
Master (outer) case gross weight
6 kg
Products per master (outer) case
4 pc(s)
Other features
Package tare weight
290 g
Country Distributor
Deutschland 1 distributor(s)