location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9P82AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793479797 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:53:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 8 GB DDR4 2133 MHz
  • - 1 x 8 GB
  • - ECC
Warranty: One-year limitedor the remainder of theof the HP product in which they are installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM :
The long product name of HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM
More>>>
HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM:
The official description of HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost the capabilities of your HP Workstation with registered DDR4 memory from HP. Get high reliability and cost savings on high-capacity modules vs. unregistered memory.

Short summary description HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM:
This short summary of the HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM, 8 GB, 1 x 8 GB, DDR4, 2133 MHz

Long summary description HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM:
This is an auto-generated long summary of HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM based on the first three specs of the first five spec groups.

HP 8GB (1x8GB) DDR4-2133 MHz ECC Registered RAM. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, ECC

Features
Buffered memory type
Registered (buffered)
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR4
Features
Memory clock speed *
2133 MHz
Component for *
PC/Server
ECC *
Yes
Compatible products
Z440, Z640, Z840
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)