location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Threaded Tap Connector 26,5 mm (G 3/4")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Threaded Tap Connector 26,5 mm (G 3/4")
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901-50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0000040785011 show
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Gardena Threaded Tap Connector 26,5 mm (G 3/4") :
The long product name of Gardena Threaded Tap Connector 26,5 mm (G 3/4"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tap Connector, 26.5 mm (G 3/4")
More>>>
Short summary description Gardena Threaded Tap Connector 26,5 mm (G 3/4"):
This short summary of the Gardena Threaded Tap Connector 26,5 mm (G 3/4") data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Threaded Tap Connector 26,5 mm (G 3/4"), Black, Grey

Long summary description Gardena Threaded Tap Connector 26,5 mm (G 3/4"):
This is an auto-generated long summary of Gardena Threaded Tap Connector 26,5 mm (G 3/4") based on the first three specs of the first five spec groups.

Gardena Threaded Tap Connector 26,5 mm (G 3/4"). Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Gardena

Gardena 2901-26 water hose fitting Grey 1 pc(s)
(show image)
2901-26 2901-26 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 2901-20 water hose fitting Grey 1 pc(s)
(show image)
2901-20 2901-20 0.00
(excl. VAT)
0 (incl. VAT)