location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H240 12Gb 2-ports Int Smart Host Bus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
726907-B21?LA
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 02:42:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SAS
  • - Host interface: PCIe
  • - RAID levels: 0, 1, 5
  • - SSD support
Long product name HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe :
The long product name of HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H240 12Gb 2-ports Int Smart Host Bus Adapter
More>>>
HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe:
The official description of HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you need a cost effective controller that provides fast access to the data on the internal server drives? The HP H240 Smart Host Bus Adapter comes in a low profile, PCIe3 x8 standup form factor that provides a reliable, high performing SAS connectivity to the data in the server internal drives. Featuring eight internal physical links, it delivers 12 Gb/s SAS performance.

The H240 Smart Host Bus Adapter provides flexibility to run as an HBA mode or simple RAID mode. When operating in simple RAID mode, it provides RAID 0, RAID 1, and RAID 5 with optional HP Secure Encryption capabilities.

Unlike the HP Smart Array Controllers, the H240 does not offer any acceleration or support cache modules.

Features

Cost-Effective SAS Storage Connectivity
- The HP H240 Smart Host Bus Adapter comes in a low-profile, PCIe3 x8 standup form factor that provides a basic building block for simple RAID storage solution for HP Gen9 Servers.
- Delivering up to 12 Gb/s SAS connectivity for internal hard drives it provides increased scalability, basic data protection, and flexibility for storage connectivity.
- You get optimized performance and uptime for your entry-level storage requirements.
- This HBA supports SAS, SATA, Solid State Drives (SSDs) and internal tape drives for increased flexibility.

Efficient and Simple Configuration, Deployment and Management
- The HP H240 Host Bus Adapter and the attached internal storage devices are configured, deployed and managed by the easy-to-use HP Smart Storage Administrator software which is included in the intelligent provisioning capabilities of the server.
- Delivers proactive service warnings and analysis based on Solid State Drive (SSD) endurance reports from the HP SmartSSD Wear Gauge utility.
- Simplify the management of the attached storage pool with HP Smart Storage Administrator.

Short summary description HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe:
This short summary of the HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe data-sheet is auto-generated and uses the product title and the first six key specs.

HP H240 12Gb 2-ports Int Smart Host Bus Adapter, SAS, PCIe, 0, 1, 5, ProLiant DL360 Gen9 ProLiant DL380 Gen9 ProLiant DL180 Gen9 ProLiant DL160 Gen9 ProLiant ML350..., 53.8 mm, 175.2 mm

Long summary description HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe:
This is an auto-generated long summary of HP H240 12Gb 2-ports Int Smart Host Bus Adapter RAID controller PCIe based on the first three specs of the first five spec groups.

HP H240 12Gb 2-ports Int Smart Host Bus Adapter. Supported storage drive interfaces: SAS, Host interface: PCIe. RAID levels: 0, 1, 5, Compatible products: ProLiant DL360 Gen9 ProLiant DL380 Gen9 ProLiant DL180 Gen9 ProLiant DL160 Gen9 ProLiant ML350.... Width: 53.8 mm, Depth: 175.2 mm, Height: 22.8 mm

Ports & interfaces
Supported storage drive interfaces *
SAS
Host interface *
PCIe
Internal mini-SAS ports
2
Performance
RAID levels *
0, 1, 5
SSD support
Yes
Compatible products
ProLiant DL360 Gen9 ProLiant DL380 Gen9 ProLiant DL180 Gen9 ProLiant DL160 Gen9 ProLiant ML350 Gen9
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
53.8 mm
Depth
175.2 mm
Height
22.8 mm
Weight
119 g