Kensington logo

Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251618
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black:
  • - Add Ethernet port for wired Internet connection
  • - Add three USB 3.0 ports for device expansion
  • - Supports transfer speeds up to 5 Gbps, which is 10x faster than USB 2.0 (backward compatible with USB 2.0)
  • - Simple plug & play operation after one-time driver installation
  • - Connects to USB port of your laptop and provides an RJ-45 connector that supports 10/100/1000 BASE-T performance
  • - Compatible with systems running Windows® 8.1/8/7/Vista/XP; Mac OS® X 10.6 or later
Long product name Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black:

UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black

Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black:

Many newer laptops do not come with an Ethernet port, leaving users only WiFi to get connected to the Internet. The UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub provides a wired connectivity option with lightning fast transfer speeds where wireless access isn’t available or if you have a broken internal network card. The USB 3.0 Ethernet adapter simply plugs into an available port on your laptop and supports 10/100/1000 BASE-T performance. Also included are three USB 3.0 ports for additional device expansion. The adapter is compatible with systems running Windows® 8.1/8/7/Vista/XP, as well as Mac OS® X 10.6 and later.

Add Ethernet port for wired Internet connection
Add three USB 3.0 ports for device expansion
Supports transfer speeds up to 5 Gbps, which is 10x faster than USB 2.0 (backward compatible with USB 2.0)
Simple plug & play operation after one-time driver installation
Connects to USB port of your laptop and provides an RJ-45 connector that supports 10/100/1000 BASE-T performance
Compatible with systems running Windows® 8.1/8/7/Vista/XP; Mac OS® X 10.6 or later
Requires WiFi connection to download driver

Short summary description Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black:

Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black, Wired, USB, Ethernet, 5000 Mbit/s, Black

Long summary description Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black:

Kensington UA3000E USB 3.0 Ethernet Adapter & 3-Port Hub — Black. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 5000 Mbit/s. USB powered. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.